OFIL Systems Datasheets for Video Cameras
Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more
| Product Name | Notes |
|---|---|
| Compact handheld corona cameras for daytime inspection of electrical apparatuses in/outdoors, with special emphasis on ergonomic design and ease of operation. UVollé cameras are manufactured under adherence to rigorous quality... | |
| DayCor® micROM HD is an innovative corona camera designed for use on UAV. It is electromagnetically shielded, small and light with ready interfaces to communication protocols. micROM HD is the... | |
| DayCor® ORSOLAR is a powerful high-speed oil-spill monitoring eye, an imager that adds visual information about existing floating slicks and sheens, their boundaries, thickness and location. ORSOLAR can be fit... | |
| Inspection is semiautomatic, letting operators the option to configure preset shooting positions and profiles and control recording. DayCor® Ranger HD is remotely controlled by the operator who sits inside the... | |
| RANGEReyeHD is a corona imager that incorporates a UVc detector and a HD visible camera that enable seeing and recording corona discharges in daylight. Corona, which is invisible to the... | |
| ROMeye HD is a corona imager that incorporates a UVc detector and a HD visible camera allowing seeing UV corona discharges in daylight and recording their sight. Corona is invisible... |