Excelitas Technologies Corp. Datasheets for Electric Heaters
Electric heaters generate heat by passing an electric current through a high-resistance material.
Electric Heaters: Learn more
| Product Name | Notes |
|---|---|
| Noblelight Golden 8 infrared emitters are made of high-quality quartz tubes and feature a gold reflector for highest efficiency. Noblelight's unique twin-tube layout (the "Golden 8") gives the emitters a... | |
| Noblelight humm3® technology is a high power, flexible, controllable heat solution for Automated Fiber Placement (AFP), Automated Tape Laying, Filament Winding and other composites applications. It is a sophisticated, pulsed... | |
| Noblelight IR modular systems are heat systems which are optimized and supplied ready for installation into your industrial application. Our infrared heat systems are equipped with Noblelight infrared emitters, in... | |
| Noblelight QRC® (quartz reflective coating) In contrast to conventional reflectors, the new nano-reflector is not made of gold or metal oxides but of opaque quartz glass. Quartz glass is extremely... | |
| Noblelight specialty emitters are ideal for industrial processes in which very small surfaces, edges or contours have to be heated. They all have in common that their shape, size and... | |
| Production bottlenecks often occur as a result of increased production demands, where the existing drying system can no longer keep pace. Solve this problem by installing a Noblelight® infrared booster... | |
| The Noblelight Infradry® Protec was developed for processes in extreme environments, such as with solvent-containing material. The adjustable wavelength and flexible module length and width enable its best drying result. | |
| The Noblelight® MAX ovens combine infrared radiation with convection and optimal reflection. Only quartz glass materials including QRC® nano-reflectors are used inside the oven. This saves energy while tempering glass... |