Excelitas Technologies Corp. Datasheets for Radiometers

Radiometers are used to measure the intensity of electromagnetic radiation (e.g., UVC, UVB, UVA, Vis, and IR). They are univariate devices that do not distinguish between light of different wavelengths. In addition to wavelength range, radiometers carry specifications such as sensor diameter, power range, accuracy, resolution, operating temperature range, and humidity range
Radiometers: Learn more

Product Name Notes
OmniCure® LX500 UV LED radiometric and calibration accessories offer the ability to accurately measure and calibrate power or irradiance from an OmniCure UV LED spot curing system directly at the cure...
Radiometry is an essential technique for measuring light output from a UV spot curing system in order to maintain a repeatable process. The OmniCure® R2000 UV Radiometer can be combined with...
The OmniCure LS200 UV LED radiometry and calibration system ensures precise measurement and calibration of UV LED power or irradiance directly at the cure site, enabling manufacturers to control light...