Excelitas Technologies Corp. Datasheets for UV Light Systems
UV light systems provide ultraviolet light for identification, tracing, curing, disinfection or processing applications.
UV Light Systems: Learn more
| Product Name | Notes |
|---|---|
| Designed for the continuous 24/7 demands of fiber optic manufacturing, the Semray PC6003 UV LED curing system retrofits easily into existing fiber draw towers, providing reliable high production rates and... | |
| Designed for use with the OmniCure LX500 Controller, the OmniCure V3 UV LED Heads feature next generation high output UV LEDs to deliver best-in-class optical performance. With higher power delivery,... | |
| OmniCure® AC2 Series offers compact, air-cooled UV LED curing systems for small-area applications. With advanced front-end optics, the AC275 and AC2110 systems deliver over 2.5 W/cm2 peak irradiance with exceptional uniformity. Ideal... | |
| OmniCure® AC4 Series of air-cooled UV LED curing systems are designed with high output LEDs and custom optics to deliver high irradiance of over 8 W/cm2 with exceptional uniformity at long working... | |
| OmniCure® AC5 Series of air-cooled UV LED systems are designed for small area curing. With advanced front-end optics, these high power UV curing systems deliver 14 W/cm2 peak irradiance for fast, even... | |
| OmniCure® AC7 Series of air-cooled UV LED curing systems are suitable for large-area curing. Designed with high-output LEDs and custom optics, the AC7150 and AC7300 systems deliver over 5 W/cm2 peak irradiance... | |
| OmniCure® AC8 Series of air-cooled UV LED curing systems are designed to deliver over 8 W/cm2 peak irradiance with exceptional uniformity for even curing. The AC8150/P, AC8225/P and AC8300/P UV curing systems... | |
| OmniCure® AC8150P-HD , AC8225P-HD and AC8300P-HD air-cooled, UV LED Curing Systems deliver an outstandingly high optical dose, bringing UV LED curing to the next level. The AC8-HD Series of products are... | |
| OmniCure® AC8225-F+ and AC9225-F UV LED curing systems are designed for fiber curing applications. Featuring a custom optical design to enhance output and optimize delivery of UV onto the fiber, the... | |
| OmniCure® AC9 Series are high-power UV LED Curing Systems delivering over 14 W/cm2 peak irradiance for fast curing of inks, adhesives and coatings. Consisting of the AC9150, AC9150P, AC9225, AC9225P, AC9300 and... | |
| OmniCure® S2000 Elite is a new generation of lamp-based UV spot curing systems designed and developed for the most demanding manufacturing applications. Offering highest reliability and quality for light curing adhesive... | |
| Our Fusion UV DRF Series of UV curing systems are used to cure photoresponsive coatings, coloring inks, and ribbon matrix polymers in the production of optical fiber and cable. These... | |
| The Fusion UV benchtop conveyor system, the LC6B, is a standard product for use with our microwave-powered or Semray UV LED curing systems. This UV curing conveyor is suitable for... | |
| The Fusion UV DRC Series of microwave-powered UV curing systems are used to cure inks and coatings on wire, cable, and other linear products. Featuring our C6 and C10 models,... | |
| The Fusion UV F series UV curing products are production-proven and simple to use systems. In use for decades across the globe, these systems are often the starter system for... | |
| The Fusion UV floor standing conveyor system, the DRS10/12, is a standard product for use with our microwave-powered or Semray UV LED curing systems. This UV curing conveyor is suitable... | |
| The Fusion UV LightHammer series of smart UV curing systems is the most advanced, incorporating solid-state power supplies and internal sensors to monitor real-time system performance. Solid-state power supplies reduce... | |
| The Fusion UV LightHammer® series of smart UV curing systems is the most advanced, incorporating solid-state power supplies and internal sensors to monitor real-time system performance. Solid-state power supplies reduce... | |
| The Nexus II™ air-cooled UV LED curing system is ideally suited for flexographic printing applications and provides the industry's top-performing solution. Featuring patented thermal management techniques and ValidCure™ Technology, Nexus... | |
| The OmniCure® S1500 Pro is a revolutionary UV spot curing system designed for automated manufacturing. The S1500 Pro offers industry-leading control, reliability, and high-intensity irradiance. With a versatile array of features,... | |
| The OmniCure® S1500 UV Spot Curing System provides automated manufacturers with industry leading control, reliability, and high intensity irradiance in a versatile UV mercury lamp system. Offering precise control of UV... | |
| The OmniCure® S2000 UV Spot Curing System offers the highest level of process control and consistency with our proprietary, real-time Closed-Loop Feedback technology using an integrated optical UV sensor. When paired... | |
| The OmniCure® UV LED MAX Heads are specially designed to provide faster UV spot curing rates, higher power efficiency and superior control with monitoring capabilities. Our UV LED MAX Heads for... | |
| The OmniCure® LX500 UV LED Spot Curing system controller is uniquely designed with proprietary Intelli-Lamp® techno logy that monitors LED head temperature and lifetime data, while automatically maintaining optical stability ± 5% to provide... | |
| The Phoseon 8th-generation Fiber Curing System features a three-part reflector assembly that improves the irradiance on the fiber by twenty percent, allowing for faster processing speeds. The Fiber Curing System... | |
| The Phoseon FireEdge™ FE100 air-cooled UV LED curing system utilizes passive cooling through natural convection, enabling precise finish control for applications such as digital inkjet pinning and applications where space... | |
| The Phoseon FireEdge™ FE400 air-cooled UV LED curing system offers advanced features with maximum flexibility. It includes built-in intensity control options, enabling use for both full-cure and pinning applications by... | |
| The Phoseon FireEdge™ FE410 UV LED curing system is designed with advanced features that provide up to 50% higher irradiance, power, and dose than the original FireEdge FE400. These features... | |
| The Phoseon FireJet™ FJ800 UV LED Curing System is a large area curing solution for adhesive and coating curing applications requiring low irradiance and long dwell time on large scale... | |
| The Phoseon FireJet™ FJ801 UV LED Large Area Curing System features a touch controller that simplifies operation with its intuitive touchscreen interface. With no knobs, buttons, or moving parts on... | |
| The Phoseon FireJet™ ONE is a premium 20 W/cm² UV LED curing system designed for curing of inks, coatings and adhesives where high power in a compact design is essential. | |
| The Phoseon FireLine™ FL200 is a compact and scalable UV LED light source that operates with a separate controller. The UV LED curing lamps can be scaled to various lengths... | |
| The Phoseon FireLine™ FL400 UV LED Area Curing System is designed for the most challenging printing, coating, and adhesive curing application environments. This UV LED solution is scalable, allowing for... | |
| The Phoseon FireLine™ FL440 compliments the FireLine product series by delivering unparalleled total UV energy. This advanced system provides customers with a scalable, IP66-compliant solution that offers superior performance for... | |
| The Phoseon Nexus ONE™ air-cooled UV LED curing system is ideally suited for flexographic printing applications and provides the industry's top-performing solution. Featuring patented thermal management techniques and ValidCure™ Technology,... | |
| The Phoseon Nexus ONE™ water-cooled UV LED curing system is ideally suited for flexographic printing applications and delivers the best-performing solution in the industry. With patented thermal management techniques and... | |
| The Phoseon VeriCure™ Water-Cooled UV LED curing system is a wide-format UV LED source engineered to meet the demanding requirements of wood coating applications. The VeriCure UV LED system features... | |
| The Phoseon™ FireJet FJ100 Gen2 features a compact design and offers end-to-end scalability, making it a perfect solution for a variety of printing and coating applications. This fully self-contained unit... | |
| The Phoseon™ FireJet FJ240 UV LED Large-Area Curing System is an excellent choice for applications where maximum dosing and dwell time are crucial for effective scanning cures due to its... | |
| The Semray® 5000+ UV LED Water-Cooled System is designed to deliver exceptional printing results. It is ideal for industrial and larger print applications that require greater working distances from the substrate. |