Excelitas Technologies Corp. Datasheets for Industrial Heaters

This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more

Product Name Notes
For some industrial applications, a Noblelight infrared emitter with just one heating filament in a quartz tube may be precisely the right thing. These emitters are made of high-quality quartz...
High performance dryer module for water-based inks and coatings, Noblelight Infradry® modules combine IR radiation and air management very efficient. Intensive infrared heat with controlled air introduction and extraction ensures...
In cold weather, Bowden cables, filters, rails and locks outdoors may ice up. Infrared emitters with a specially-designed sealing protect them against icing quickly and energy-efficiently. The Noblelight IP 65...
Noblelight carbon infrared emitters CIR® feature a unique design of the heating filament that combines the efficient radiation with very short response times in the seconds range. The unique twin-tube...
Noblelight Golden 8 infrared emitters are made of high-quality quartz tubes and feature a gold reflector for highest efficiency. Noblelight's unique twin-tube layout (the "Golden 8") gives the emitters a...
Noblelight humm3® technology is a high power, flexible, controllable heat solution for Automated Fiber Placement (AFP), Automated Tape Laying, Filament Winding and other composites applications. It is a sophisticated, pulsed...
Noblelight IR modular systems are heat systems which are optimized and supplied ready for installation into your industrial application. Our infrared heat systems are equipped with Noblelight infrared emitters, in...
Noblelight QRC® (quartz reflective coating) In contrast to conventional reflectors, the new nano-reflector is not made of gold or metal oxides but of opaque quartz glass. Quartz glass is extremely...
Noblelight specialty emitters are ideal for industrial processes in which very small surfaces, edges or contours have to be heated. They all have in common that their shape, size and...
Production bottlenecks often occur as a result of increased production demands, where the existing drying system can no longer keep pace. Solve this problem by installing a Noblelight® infrared booster...
The Noblelight Infradry® Protec was developed for processes in extreme environments, such as with solvent-containing material. The adjustable wavelength and flexible module length and width enable its best drying result.
The Noblelight® MAX ovens combine infrared radiation with convection and optimal reflection. Only quartz glass materials including QRC® nano-reflectors are used inside the oven. This saves energy while tempering glass...