Excelitas Technologies Corp. Datasheets for UV Curing Equipment

UV curing systems use ultraviolet radiation to initiate reactions and cure adhesives, coatings and other UV curable resin products.
UV Curing Equipment: Learn more

Product Name Notes
Designed for the continuous 24/7 demands of fiber optic manufacturing, the Semray PC6003 UV LED curing system retrofits easily into existing fiber draw towers, providing reliable high production rates and...
Designed for use with the OmniCure LX500 Controller, the OmniCure V3 UV LED Heads feature next generation high output UV LEDs to deliver best-in-class optical performance. With higher power delivery,...
OmniCure® AC2 Series offers compact, air-cooled UV LED curing systems for small-area applications. With advanced front-end optics, the AC275 and AC2110 systems deliver over 2.5 W/cm2 peak irradiance with exceptional uniformity. Ideal...
OmniCure® AC4 Series of air-cooled UV LED curing systems are designed with high output LEDs and custom optics to deliver high irradiance of over 8 W/cm2 with exceptional uniformity at long working...
OmniCure® AC5 Series of air-cooled UV LED systems are designed for small area curing. With advanced front-end optics, these high power UV curing systems deliver 14 W/cm2 peak irradiance for fast, even...
OmniCure® AC7 Series of air-cooled UV LED curing systems are suitable for large-area curing. Designed with high-output LEDs and custom optics, the AC7150 and AC7300 systems deliver over 5 W/cm2 peak irradiance...
OmniCure® AC8 Series of air-cooled UV LED curing systems are designed to deliver over 8 W/cm2 peak irradiance with exceptional uniformity for even curing. The AC8150/P, AC8225/P and AC8300/P UV curing systems...
OmniCure® AC8150P-HD , AC8225P-HD and AC8300P-HD air-cooled, UV LED Curing Systems deliver an outstandingly high optical dose, bringing UV LED curing to the next level. The AC8-HD Series of products are...
OmniCure® AC8225-F+ and AC9225-F UV LED curing systems are designed for fiber curing applications. Featuring a custom optical design to enhance output and optimize delivery of UV onto the fiber, the...
OmniCure® AC9 Series are high-power UV LED Curing Systems delivering over 14 W/cm2 peak irradiance for fast curing of inks, adhesives and coatings. Consisting of the AC9150, AC9150P, AC9225, AC9225P, AC9300 and...
OmniCure® S2000 Elite is a new generation of lamp-based UV spot curing systems designed and developed for the most demanding manufacturing applications. Offering highest reliability and quality for light curing adhesive...
Our Fusion UV DRF Series of UV curing systems are used to cure photoresponsive coatings, coloring inks, and ribbon matrix polymers in the production of optical fiber and cable. These...
The Fusion UV benchtop conveyor system, the LC6B, is a standard product for use with our microwave-powered or Semray UV LED curing systems. This UV curing conveyor is suitable for...
The Fusion UV DRC Series of microwave-powered UV curing systems are used to cure inks and coatings on wire, cable, and other linear products. Featuring our C6 and C10 models,...
The Fusion UV F series UV curing products are production-proven and simple to use systems. In use for decades across the globe, these systems are often the starter system for...
The Fusion UV floor standing conveyor system, the DRS10/12, is a standard product for use with our microwave-powered or Semray UV LED curing systems. This UV curing conveyor is suitable...
The Fusion UV LightHammer series of smart UV curing systems is the most advanced, incorporating solid-state power supplies and internal sensors to monitor real-time system performance. Solid-state power supplies reduce...
The Fusion UV LightHammer® series of smart UV curing systems is the most advanced, incorporating solid-state power supplies and internal sensors to monitor real-time system performance. Solid-state power supplies reduce...
The Nexus II™ air-cooled UV LED curing system is ideally suited for flexographic printing applications and provides the industry's top-performing solution. Featuring patented thermal management techniques and ValidCure™ Technology, Nexus...
The OmniCure® S1500 Pro is a revolutionary UV spot curing system designed for automated manufacturing. The S1500 Pro offers industry-leading control, reliability, and high-intensity irradiance. With a versatile array of features,...
The OmniCure® S1500 UV Spot Curing System provides automated manufacturers with industry leading control, reliability, and high intensity irradiance in a versatile UV mercury lamp system. Offering precise control of UV...
The OmniCure® S2000 UV Spot Curing System offers the highest level of process control and consistency with our proprietary, real-time Closed-Loop Feedback technology using an integrated optical UV sensor. When paired...
The OmniCure® UV LED MAX Heads are specially designed to provide faster UV spot curing rates, higher power efficiency and superior control with monitoring capabilities. Our UV LED MAX Heads for...
The OmniCure®  LX500 UV LED Spot Curing system controller is uniquely designed with proprietary Intelli-Lamp® techno logy that monitors LED head temperature and lifetime data, while automatically maintaining optical stability ± 5% to provide...
The Phoseon 8th-generation Fiber Curing System features a three-part reflector assembly that improves the irradiance on the fiber by twenty percent, allowing for faster processing speeds. The Fiber Curing System...
The Phoseon FireEdge™ FE100 air-cooled UV LED curing system utilizes passive cooling through natural convection, enabling precise finish control for applications such as digital inkjet pinning and applications where space...
The Phoseon FireEdge™ FE400 air-cooled UV LED curing system offers advanced features with maximum flexibility. It includes built-in intensity control options, enabling use for both full-cure and pinning applications by...
The Phoseon FireEdge™ FE410 UV LED curing system is designed with advanced features that provide up to 50% higher irradiance, power, and dose than the original FireEdge FE400. These features...
The Phoseon FireJet™ FJ800 UV LED Curing System is a large area curing solution for adhesive and coating curing applications requiring low irradiance and long dwell time on large scale...
The Phoseon FireJet™ FJ801 UV LED Large Area Curing System features a touch controller that simplifies operation with its intuitive touchscreen interface. With no knobs, buttons, or moving parts on...
The Phoseon FireJet™ ONE is a premium 20 W/cm² UV LED curing system designed for curing of inks, coatings and adhesives where high power in a compact design is essential.
The Phoseon FireLine™ FL200 is a compact and scalable UV LED light source that operates with a separate controller. The UV LED curing lamps can be scaled to various lengths...
The Phoseon FireLine™ FL400 UV LED Area Curing System is designed for the most challenging printing, coating, and adhesive curing application environments. This UV LED solution is scalable, allowing for...
The Phoseon FireLine™ FL440 compliments the FireLine product series by delivering unparalleled total UV energy. This advanced system provides customers with a scalable, IP66-compliant solution that offers superior performance for...
The Phoseon Nexus ONE™ air-cooled UV LED curing system is ideally suited for flexographic printing applications and provides the industry's top-performing solution. Featuring patented thermal management techniques and ValidCure™ Technology,...
The Phoseon Nexus ONE™ water-cooled UV LED curing system is ideally suited for flexographic printing applications and delivers the best-performing solution in the industry. With patented thermal management techniques and...
The Phoseon VeriCure™ Water-Cooled UV LED curing system is a wide-format UV LED source engineered to meet the demanding requirements of wood coating applications. The VeriCure UV LED system features...
The Phoseon™ FireJet FJ100 Gen2 features a compact design and offers end-to-end scalability, making it a perfect solution for a variety of printing and coating applications. This fully self-contained unit...
The Phoseon™ FireJet FJ240 UV LED Large-Area Curing System is an excellent choice for applications where maximum dosing and dwell time are crucial for effective scanning cures due to its...
The Semray® 5000+ UV LED Water-Cooled System is designed to deliver exceptional printing results. It is ideal for industrial and larger print applications that require greater working distances from the substrate.