SEKISUI KYDEX Datasheets for Fabricated Plastic Parts and Semi-Finished Shapes

Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
Fabricated Plastic Parts and Semi-Finished Shapes: Learn more

Product Name Notes
A recycled grade of a proprietary thermoplastic sheet that is cost competitive with other grades of thermoplastic sheets while offering improved performance
KYDEX® 100 is a high impact, fire-rated alloy sheet that is tough, durable, proprietary, that brings new dimensions to thermoformers.
KYDEX® 110 a proprietary alloy sheet, brings new dimensions to thermoformers in: formability, rigidity, breakage resistance, chemical resistance and fire retardancy.
KYDEX® 160 thermoplastic sheet is used for laminating and thermoforming applications that require chemical resistance and Class I/A rating like protective wall coverings and clean room walls and ceilings.
KYDEX® 430 is a proprietary ABS/PVC thermoplastic sheet that offers superior thermoformability, rigidity, breakage resistance, chemical resistance and fire retardancy, designed specifically for the medical industry.
KYDEX® 5115 is a tinted PVC/PMMA that allows light to pass through for backlit applications. Its high impact strength and excellent chemical resistance makes it a perfect alternative to commonly...
KYDEX® T is a proprietary thermoplastic sheet that is cost-competitive with fire retardant ABS/PVC (FR-ABS) formulations but with significantly higher impact strength and extensibility. The KYDEX® product family also includes...