SEKISUI KYDEX Datasheets for Resins and Compounds

Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more

Product Name Notes
ALLEN® 2091MG is a general purpose ABS with medium impact and a medium gloss finish.
ALLEN® 4175F is a general purpose ABS that has high impact strength and a good cost to performance ratio to other materials like stainless steel, and other thermoplastics.
ALLEN® 8300FR is a polycarbonate and ABS blend with high impact properties, stiffness, heat resistance, and a non-halogenated flame retardant V-0 @0.060", 5VA @0.118" rating.
KYDEX® Injection Molding resins are a specialty formulated thermoplastic alloy and share the same physical properties as KYDEX® Thermoplastic sheet, and when used together, it's the perfect combination. KYDEX® IM...