SEKISUI KYDEX Datasheets for Polymers and Plastic Resins
Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses.
Polymers and Plastic Resins: Learn more
| Product Name | Notes |
|---|---|
| ALLEN® 2091MG is a general purpose ABS with medium impact and a medium gloss finish. | |
| ALLEN® 4175F is a general purpose ABS that has high impact strength and a good cost to performance ratio to other materials like stainless steel, and other thermoplastics. | |
| ALLEN® 8300FR is a polycarbonate and ABS blend with high impact properties, stiffness, heat resistance, and a non-halogenated flame retardant V-0 @0.060", 5VA @0.118" rating. | |
| KYDEX® Injection Molding resins are a specialty formulated thermoplastic alloy and share the same physical properties as KYDEX® Thermoplastic sheet, and when used together, it's the perfect combination. KYDEX® IM... |