SEKISUI KYDEX Datasheets for Thermoplastics and Thermoplastic Resins
Thermoplastics and thermoplastic materials soften when heated and harden when cooled. They can withstand many heating and cooling cycles and are often suitable for recycling.
Thermoplastics and Thermoplastic Resins: Learn more
| Product Name | Notes |
|---|---|
| ALLEN® 2091MG is a general purpose ABS with medium impact and a medium gloss finish. | |
| ALLEN® 4175F is a general purpose ABS that has high impact strength and a good cost to performance ratio to other materials like stainless steel, and other thermoplastics. | |
| ALLEN® 8300FR is a polycarbonate and ABS blend with high impact properties, stiffness, heat resistance, and a non-halogenated flame retardant V-0 @0.060", 5VA @0.118" rating. | |
| KYDEX® Injection Molding resins are a specialty formulated thermoplastic alloy and share the same physical properties as KYDEX® Thermoplastic sheet, and when used together, it's the perfect combination. KYDEX® IM... |