SEKISUI KYDEX Datasheets for Plastic Sheet and Plastic Film
Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.
Plastic Sheet and Plastic Film: Learn more
| Product Name | Notes |
|---|---|
| A recycled grade of a proprietary thermoplastic sheet that is cost competitive with other grades of thermoplastic sheets while offering improved performance | |
| KYDEX® 100 is a high impact, fire-rated alloy sheet that is tough, durable, proprietary, that brings new dimensions to thermoformers. | |
| KYDEX® 110 a proprietary alloy sheet, brings new dimensions to thermoformers in: formability, rigidity, breakage resistance, chemical resistance and fire retardancy. | |
| KYDEX® 160 thermoplastic sheet is used for laminating and thermoforming applications that require chemical resistance and Class I/A rating like protective wall coverings and clean room walls and ceilings. | |
| KYDEX® 430 is a proprietary ABS/PVC thermoplastic sheet that offers superior thermoformability, rigidity, breakage resistance, chemical resistance and fire retardancy, designed specifically for the medical industry. | |
| KYDEX® 5115 is a tinted PVC/PMMA that allows light to pass through for backlit applications. Its high impact strength and excellent chemical resistance makes it a perfect alternative to commonly... | |
| KYDEX® T is a proprietary thermoplastic sheet that is cost-competitive with fire retardant ABS/PVC (FR-ABS) formulations but with significantly higher impact strength and extensibility. The KYDEX® product family also includes... |