3-Form, Inc. Datasheets for Fabricated Plastic Parts and Semi-Finished Shapes

Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
Fabricated Plastic Parts and Semi-Finished Shapes: Learn more

Page: 1 2
Product Name Notes
*Actual specification is Clear + Pep + Clear Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations...
100 Percent is made entirely from post-consumer high density polyethylene (HDPE), and thus lighter colors like Putty and Nordic are subject to minor color variations from lot to lot. Open...
3form 100 Percent Blend is a single-sided product with a Sandstone finish on the front side. Due to the recycled nature of 3form 100 Percent Blend, slight color variations can...
4x8 sheets contain a solid 2 inch border around the perimeter. Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform...
Full sheets of this material may vary in color and pattern from panel to panel and from sample to panel. Open the possibility and potential in design with 3form translucent...
Oat
Oj
Pop
Sea
Sky
Spa
Via
Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise. Color, form,...
Pattern is randomized according to natural disposition and placement of products. Pattern direction is also available in a horizontal layup (parallel to the 4' side) The varia system panels utilizing...
The varia system panels utilizing natural products as a decorative interlayer may change in appearance over time. Natural materials are also subject to inherent inconsistency in color, texture and shape.
The Varia system panels utilizing natural products as a decorative interlayer may change in appearance over time. Natural materials are also subject to inherent inconsistency in color, texture, and shape.
The Varia system panels utilizing products as a decorative interlayer may change in appearance over time. Natural materials are also subject to inherent inconsistency in color, texture, and shape. Open...
The varia system panels utilizing wood veneers as a decorative interlayer provide a one-sided aesthetic and may also vary in appearance from this sample in color and in grain width,...
This product cannot be made in a 48" x120" long panel, but can be made as a 48" x114" panel if ordered as a 4'x10' panel. Open the possibility and...
Vapor is the most translucent of the white pure color choices, and has a light transmission value of 75.75%. Light transmission test was taken with a HunterLab ColorQuest XE Spectrophotomer,...
White Out is the least translucent of the white pure color choices, and has a light transmission value of 6.32%. Light transmission test was taken with a HunterLab ColorQuest XE...
Wood may vary in appearance from this sample in color and in grain width, and may also have knots and other minor imperfections inherent in authentic wood. The unique wood...

<< Prev