3-Form, Inc. Thatch 50 Percent

Description
Pattern is randomized according to natural disposition and placement of products. Pattern direction is also available in a horizontal layup (parallel to the 4' side) The varia system panels utilizing natural products as a decorative interlayer may change in appearance over time. Natural materials are also subject to inherent inconsistency in color, texture and shape. This product is available in 1/4" in a single layer density (50% density of the two-layer, 3/8" product that is standard) in order to accommodate the change to a thinner gauge. Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise. Color, form, texture and light - 3form translucent resin materials provide these essential qualities to any architectural installation. Discover the broad range of styles and performance capabilities for your specification.
Description
Pattern is randomized according to natural disposition and placement of products. Pattern direction is also available in a horizontal layup (parallel to the 4' side) The varia system panels utilizing natural products as a decorative interlayer may change in appearance over time. Natural materials are also subject to inherent inconsistency in color, texture and shape. This product is available in 1/4" in a single layer density (50% density of the two-layer, 3/8" product that is standard) in order to accommodate the change to a thinner gauge. Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise. Color, form, texture and light - 3form translucent resin materials provide these essential qualities to any architectural installation. Discover the broad range of styles and performance capabilities for your specification.

Suppliers

Company
Product
Description
Supplier Links
Thatch 50 Percent -  - 3-Form, Inc.
Salt Lake City, UT, USA
Thatch 50 Percent
Thatch 50 Percent
Pattern is randomized according to natural disposition and placement of products. Pattern direction is also available in a horizontal layup (parallel to the 4' side) The varia system panels utilizing natural products as a decorative interlayer may change in appearance over time. Natural materials are also subject to inherent inconsistency in color, texture and shape. This product is available in 1/4" in a single layer density (50% density of the two-layer, 3/8" product that is standard) in order to accommodate the change to a thinner gauge. Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise. Color, form, texture and light - 3form translucent resin materials provide these essential qualities to any architectural installation. Discover the broad range of styles and performance capabilities for your specification.

Pattern is randomized according to natural disposition and placement of products. Pattern direction is also available in a horizontal layup (parallel to the 4' side) The varia system panels utilizing natural products as a decorative interlayer may change in appearance over time. Natural materials are also subject to inherent inconsistency in color, texture and shape. This product is available in 1/4" in a single layer density (50% density of the two-layer, 3/8" product that is standard) in order to accommodate the change to a thinner gauge.
Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise.
Color, form, texture and light - 3form translucent resin materials provide these essential qualities to any architectural installation. Discover the broad range of styles and performance capabilities for your specification.

Supplier's Site

Technical Specifications

  3-Form, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Thatch 50 Percent
Thickness 0.2500 to 1 inch (6.35 to 25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Fence Privacy -Fence Slats - LiteLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.25 inch (31.75 mm)
View Details
PEEK Thin-film - APTIV® 1103-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
End plate - 2102-1291 - WAGO
Specs
Form / Shape Plate
Thickness 1.3 inch (33 mm)
Width / O.D. 0.0315 inch (0.8000 mm)
View Details