3-Form, Inc. Pomegranate

Description
Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise. Color, form, texture and light - 3form translucent resin materials provide these essential qualities to any architectural installation. Discover the broad range of styles and performance capabilities for your specification.
Description
Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise. Color, form, texture and light - 3form translucent resin materials provide these essential qualities to any architectural installation. Discover the broad range of styles and performance capabilities for your specification.

Suppliers

Company
Product
Description
Supplier Links
Pomegranate -  - 3-Form, Inc.
Salt Lake City, UT, USA
Pomegranate
Pomegranate
Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise. Color, form, texture and light - 3form translucent resin materials provide these essential qualities to any architectural installation. Discover the broad range of styles and performance capabilities for your specification.

Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise.
Color, form, texture and light - 3form translucent resin materials provide these essential qualities to any architectural installation. Discover the broad range of styles and performance capabilities for your specification.

Supplier's Site

Technical Specifications

  3-Form, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Pomegranate
Thickness 0.0625 to 1 inch (1.59 to 25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
Plastic Rods - 4386314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pvc
Width / O.D. 1.97 inch (50 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details