3-Form, Inc. Timber Longitude Mocha

Description
Wood may vary in appearance from this sample in color and in grain width, and may also have knots and other minor imperfections inherent in authentic wood. The unique wood parameters may prevent perfect matching across multiple Timber panels. Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise. Color, form, texture and light - 3form translucent resin materials provide these essential qualities to any architectural installation. Discover the broad range of styles and performance capabilities for your specification.
Description
Wood may vary in appearance from this sample in color and in grain width, and may also have knots and other minor imperfections inherent in authentic wood. The unique wood parameters may prevent perfect matching across multiple Timber panels. Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise. Color, form, texture and light - 3form translucent resin materials provide these essential qualities to any architectural installation. Discover the broad range of styles and performance capabilities for your specification.

Suppliers

Company
Product
Description
Supplier Links
Timber Longitude Mocha -  - 3-Form, Inc.
Salt Lake City, UT, USA
Timber Longitude Mocha
Timber Longitude Mocha
Wood may vary in appearance from this sample in color and in grain width, and may also have knots and other minor imperfections inherent in authentic wood. The unique wood parameters may prevent perfect matching across multiple Timber panels. Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise. Color, form, texture and light - 3form translucent resin materials provide these essential qualities to any architectural installation. Discover the broad range of styles and performance capabilities for your specification.

Wood may vary in appearance from this sample in color and in grain width, and may also have knots and other minor imperfections inherent in authentic wood. The unique wood parameters may prevent perfect matching across multiple Timber panels.
Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise.
Color, form, texture and light - 3form translucent resin materials provide these essential qualities to any architectural installation. Discover the broad range of styles and performance capabilities for your specification.

Supplier's Site

Technical Specifications

  3-Form, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Timber Longitude Mocha
Thickness 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
Plastic Rods - 1847153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.94 inch (100 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details