3-Form, Inc. Datasheets for Glass Materials
Glass materials have a random, liquid-like (non-crystalline) molecular structure. They are excellent thermal insulators and electrical insulators, and have high dielectric strength. At ordinary temperatures, glass materials are relatively strong, inert, biologically inactive, and corrosion resistant.
Glass Materials: Learn more
| Product Name | Notes |
|---|---|
| Gauge variation is -1/16", + 1/32". Final product may contain random air bubbles which may not be seen in these images or in samples. Pressed Glass panels utilizing natural products... | |
| Gauge variation is -1/16", + 1/32". Final product may contain random air bubbles which may not be seen in these images or in samples. Open the possibility and potential in... | |
| Gauge variation is -1/16", + 1/32". Final product may contain randomGauge variation is -1/16", + 1/32". Final product may contain random air bubbles which may not be seen in these... | |
| Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise. Color, form,... | |
| Pattern is randomized according to natural disposition and placement of products. Pattern direction is also available in a horizontal layup (parallel to the 4ft side) Pressed Glass panels utilizing natural... | |
| This product cannot be made in a 48"�x120"� long panel, but can be made as a 48"�x114"� panel if ordered as a 4'x10' panel. Gauge variation is -1/16", + 1/32". |