Indocomp Systems, Inc. Datasheets for Flash Memory Cards

Flash memory cards provide electrically erasable, programmable, read-only memory (EEPROM) that can be erased and reprogrammed in blocks instead of one byte at a time.
Flash Memory Cards: Learn more

Product Name Notes
Features IDE Compact Flash Hard Drive Emulator. On-board IDE 40-pin connector and IDE 44-pin connector Power regular 5 Volt to 3.3Volt. Jumper selectable for master or slave hard drive. 4-pin...
Features True IDE Hard Drive Emulator PIO4 Data transfer rate 16.6Mbytes per second Connector size compatible to standard 2.5" hard disk Standard 2.5" Hard Disk Pin assignment ECC function to...
Features True IDE Hard Drive Emulator PIO4 Data transfer rate 16.6Mbytes per second Standard IDE 40 pin connector, requires power 3.5 floppy power connector ECC function to detect and correct...