Indocomp Systems, Inc. IND-FL3.5-XXXX CompactFlash Disk

Description
Features True IDE Hard Drive Emulator PIO4 Data transfer rate 16.6Mbytes per second Standard IDE 40 pin connector, requires power 3.5 floppy power connector ECC function to detect and correct data errors automatically Extremelly low power consumption Supports Master and Slaver setting Power input voltage 3.3V or 5V ±10% Capacity from 16MB to 8 GB Supported OS: Windows CE, QNX, Linux, Windows 3.1/95/98, Windows NT, DOS and more The IND-FL3.5 compact Flash disk is a solid design, used to emulate a hard drive. It provide an excellent solution for both rugged environments as well as mobile applications. Its connector size and pin assignment is IDE compatible, and also jumper for any master or slave configuration. This unique design allows Desktop PC, industrial PC, POS, and set-top box can be easily replacing the original hard disk with the IND-FL3.5 Flash Disk for increasing operation reliability. The IND-FL3.5 compact Flash disk supports most popular Windows platform, and non-Windows platform, such as Linux, QNX, and more.
Description
Features True IDE Hard Drive Emulator PIO4 Data transfer rate 16.6Mbytes per second Standard IDE 40 pin connector, requires power 3.5 floppy power connector ECC function to detect and correct data errors automatically Extremelly low power consumption Supports Master and Slaver setting Power input voltage 3.3V or 5V ±10% Capacity from 16MB to 8 GB Supported OS: Windows CE, QNX, Linux, Windows 3.1/95/98, Windows NT, DOS and more The IND-FL3.5 compact Flash disk is a solid design, used to emulate a hard drive. It provide an excellent solution for both rugged environments as well as mobile applications. Its connector size and pin assignment is IDE compatible, and also jumper for any master or slave configuration. This unique design allows Desktop PC, industrial PC, POS, and set-top box can be easily replacing the original hard disk with the IND-FL3.5 Flash Disk for increasing operation reliability. The IND-FL3.5 compact Flash disk supports most popular Windows platform, and non-Windows platform, such as Linux, QNX, and more.

Suppliers

Company
Product
Description
Supplier Links
IND-FL3.5-XXXX CompactFlash Disk -  - Indocomp Systems, Inc.
Metamora, MI, USA
IND-FL3.5-XXXX CompactFlash Disk
IND-FL3.5-XXXX CompactFlash Disk
Features True IDE Hard Drive Emulator PIO4 Data transfer rate 16.6Mbytes per second Standard IDE 40 pin connector, requires power 3.5 floppy power connector ECC function to detect and correct data errors automatically Extremelly low power consumption Supports Master and Slaver setting Power input voltage 3.3V or 5V ±10% Capacity from 16MB to 8 GB Supported OS: Windows CE, QNX, Linux, Windows 3.1/95/98, Windows NT, DOS and more The IND-FL3.5 compact Flash disk is a solid design, used to emulate a hard drive. It provide an excellent solution for both rugged environments as well as mobile applications. Its connector size and pin assignment is IDE compatible, and also jumper for any master or slave configuration. This unique design allows Desktop PC, industrial PC, POS, and set-top box can be easily replacing the original hard disk with the IND-FL3.5 Flash Disk for increasing operation reliability. The IND-FL3.5 compact Flash disk supports most popular Windows platform, and non-Windows platform, such as Linux, QNX, and more.

Features
True IDE Hard Drive Emulator
PIO4 Data transfer rate 16.6Mbytes per second
Standard IDE 40 pin connector, requires power 3.5 floppy power connector
ECC function to detect and correct data errors automatically
Extremelly low power consumption
Supports Master and Slaver setting
Power input voltage 3.3V or 5V ±10%
Capacity from 16MB to 8 GB
Supported OS: Windows CE, QNX, Linux, Windows 3.1/95/98, Windows NT, DOS and more
The IND-FL3.5 compact Flash disk is a solid design, used to emulate a hard drive. It provide an excellent solution for both rugged environments as well as mobile applications. Its connector size and pin assignment is IDE compatible, and also jumper for any master or slave configuration. This unique design allows Desktop PC, industrial PC, POS, and set-top box can be easily replacing the original hard disk with the IND-FL3.5 Flash Disk for increasing operation reliability. The IND-FL3.5 compact Flash disk supports most popular Windows platform, and non-Windows platform, such as Linux, QNX, and more.

Supplier's Site

Technical Specifications

  Indocomp Systems, Inc.
Product Category Flash Memory Cards
Product Name IND-FL3.5-XXXX CompactFlash Disk
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS SMART Ex i memory stick - polaris-smart-ex-i-memory-stick - BARTEC
Specs
Memory Type Memory Stick™
Memory Size 8 GB
View Details
USB Sticks - 2831035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type USB
Standards and Certifications RoHS
View Details