Indocomp Systems, Inc. Datasheets for Backplanes
Backplanes are circuit boards that contain sockets or expansion slots for connections to other circuit boards. There two types of backplanes: active and passive.
Backplanes: Learn more
| Product Name | Notes |
|---|---|
| Features 12 ISA slots Small size 10.93" x 7.16" Standard 12-pin AT power connector 5-pin DIN keyboard connector Keyboard jumper plug Low Cost | |
| Features 3 ISA slots 3 32-bit PCI slots 2 ISA-PCI slots (PICMG compatable) Outer dimensions 10.0" x 8.75" Standard 12-pin AT power connector 5-pin screw terminal power connector 5-pin DIN... | |
| Features 1 ISA slots 3 32-bit PCI slots 2 ISA-PCI slots (PICMG compatable) Outer dimensions 10.19" x 8.58" Standard AT and ATX power connector 5-pin screw terminal power connector keyboard... | |
| Features 2 ISA slots 4 32-bit PCI slots 2 ISA-PCI slots (PICMG compatable) Outer dimensions 10.19" x 8.58" Standard 12-pin AT power connector 5-pin screw terminal power connector 5-pin DIN... | |
| Features 2 ISA slots 4 32-bit PCI slots Outer dimensions 5.90"(L) x 6.89"(W) Standard 12-pin AT power connector 5-pin screw terminal power connector 5 LED power indicators High Size Form... | |
| Features 4 32-bit PCI slots Small size 6.62" x 4.22" Standard 12-pin AT power connector 5-pin screw terminal power connector 4 LED power indicators Low Cost | |
| Features 4 ISA slots Small size 6.7" x 3.5" Standard 12-pin AT power connector 5-pin screw terminal power connector Keyboard jumper connectors 4 LED power indicators Low Cost | |
| Features 4-PCI, 2-ISA,1-PICMG 3-PCI,2-ISA,1-PICMG Outer dimensions 12.5" x 10.2" Standard 12-pin AT power connector 20-pin ATX power connector 5-pin DIN keyboard connector keyboard jumper plugs 5 LED power indicators Low... | |
| Features 4-Segments 2-PICMG 3-PCI PER Segment Outer dimensions 12.5" x 10.2" Standard 12-pin AT power connector 20-pin ATX power connector 5-pin DIN keyboard connector keyboard jumper plugs 5 LED power... | |
| Features 5 ISA slots 7 32-bit PCI slots 2 ISA-PCI slots (PICMG compatible) Outer dimensions 12.5" x 10.2" Standard 12-pin AT power connector 20-pin ATX power connector 5-pin screw terminal... | |
| Features 5-Slot PCI Bus PCI Size 6.89" x 8.54" 176mm(L) x 140mm(W) ATX power connector Standard 12-pin AT power connector 5-pin screw terminal power connector 5 LED power indicators One... | |
| Features 6 ISA slots Small size 7.1" x 5.7" Standard 12-pin AT power connector 5-pin DIN keyboard connector Keyboard jumper connector LED power indicators Low Cost | |
| Features 8 ISA slots 4 32-bit PCI slots 2 ISA-PCI slots (PICMG compatible) Outer dimensions 12.5" x 10.2" Standard 12-pin AT power connector 20-pin ATX power connector 5-pin screw terminal... | |
| Features 8 ISA slots Small size 8.55" x 6.9" Standard 12-pin AT power connector 5-pin DIN keyboard connector Keyboard jumper connector LED power indicator Low Cost | |
| Features 8-Slot PCI Bus PCI bridge(DEC21152) Size 6.89" x 8.54" ATX power connector Standard 12-pin AT power connector 5-pin screw terminal power connector 4 LED power indicators One dedicated SBC... |