Indocomp Systems, Inc. IND-FL2.5-XXXX IDE Flash Disk

Description
Features True IDE Hard Drive Emulator PIO4 Data transfer rate 16.6Mbytes per second Connector size compatible to standard 2.5" hard disk Standard 2.5" Hard Disk Pin assignment ECC function to detect and correct data errors automatically Extremelly low power consumption Supports Master and Slaver setting Power input voltage 3.3V or 5V ±10% Capacity from 16MB to 2560MB Supported OS: Windows CE, QNX, Linux, Windows 3.1/95/98, Windows NT, DOS and more The IND-FL2.5 compact Flash disk is a solid design, used to emulate a hard drive. It provide an excellent solution for both rugged environments as well as mobile applications. Its connector size and pin assignment is IDE compatible, and also jumper for any master or slave configuration. This unique design allows Desktop PC, industrial PC, POS, and set-top box can be easily replacing the original hard disk with the IND-FL2.5 Flash Disk for increasing operation reliability. The IND-FL2.5 compact Flash disk supports most popular Windows platform, and non-Windows platform, such as Linux, QNX, and more.
Description
Features True IDE Hard Drive Emulator PIO4 Data transfer rate 16.6Mbytes per second Connector size compatible to standard 2.5" hard disk Standard 2.5" Hard Disk Pin assignment ECC function to detect and correct data errors automatically Extremelly low power consumption Supports Master and Slaver setting Power input voltage 3.3V or 5V ±10% Capacity from 16MB to 2560MB Supported OS: Windows CE, QNX, Linux, Windows 3.1/95/98, Windows NT, DOS and more The IND-FL2.5 compact Flash disk is a solid design, used to emulate a hard drive. It provide an excellent solution for both rugged environments as well as mobile applications. Its connector size and pin assignment is IDE compatible, and also jumper for any master or slave configuration. This unique design allows Desktop PC, industrial PC, POS, and set-top box can be easily replacing the original hard disk with the IND-FL2.5 Flash Disk for increasing operation reliability. The IND-FL2.5 compact Flash disk supports most popular Windows platform, and non-Windows platform, such as Linux, QNX, and more.

Suppliers

Company
Product
Description
Supplier Links
IND-FL2.5-XXXX IDE Flash Disk -  - Indocomp Systems, Inc.
Metamora, MI, USA
IND-FL2.5-XXXX IDE Flash Disk
IND-FL2.5-XXXX IDE Flash Disk
Features True IDE Hard Drive Emulator PIO4 Data transfer rate 16.6Mbytes per second Connector size compatible to standard 2.5" hard disk Standard 2.5" Hard Disk Pin assignment ECC function to detect and correct data errors automatically Extremelly low power consumption Supports Master and Slaver setting Power input voltage 3.3V or 5V ±10% Capacity from 16MB to 2560MB Supported OS: Windows CE, QNX, Linux, Windows 3.1/95/98, Windows NT, DOS and more The IND-FL2.5 compact Flash disk is a solid design, used to emulate a hard drive. It provide an excellent solution for both rugged environments as well as mobile applications. Its connector size and pin assignment is IDE compatible, and also jumper for any master or slave configuration. This unique design allows Desktop PC, industrial PC, POS, and set-top box can be easily replacing the original hard disk with the IND-FL2.5 Flash Disk for increasing operation reliability. The IND-FL2.5 compact Flash disk supports most popular Windows platform, and non-Windows platform, such as Linux, QNX, and more.

Features
True IDE Hard Drive Emulator
PIO4 Data transfer rate 16.6Mbytes per second
Connector size compatible to standard 2.5" hard disk
Standard 2.5" Hard Disk Pin assignment
ECC function to detect and correct data errors automatically
Extremelly low power consumption
Supports Master and Slaver setting
Power input voltage 3.3V or 5V ±10%
Capacity from 16MB to 2560MB
Supported OS: Windows CE, QNX, Linux, Windows 3.1/95/98, Windows NT, DOS and more
The IND-FL2.5 compact Flash disk is a solid design, used to emulate a hard drive. It provide an excellent solution for both rugged environments as well as mobile applications. Its connector size and pin assignment is IDE compatible, and also jumper for any master or slave configuration. This unique design allows Desktop PC, industrial PC, POS, and set-top box can be easily replacing the original hard disk with the IND-FL2.5 Flash Disk for increasing operation reliability. The IND-FL2.5 compact Flash disk supports most popular Windows platform, and non-Windows platform, such as Linux, QNX, and more.

Supplier's Site

Technical Specifications

  Indocomp Systems, Inc.
Product Category Flash Memory Cards
Product Name IND-FL2.5-XXXX IDE Flash Disk
Unlock Full Specs
to access all available technical data

Similar Products

Memory card - 758-879/000-3108 - WAGO
Specs
Memory Type SD™
View Details
3 suppliers
SQFlash 640 series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 16 GB
View Details
Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD™; MicroSD™
Memory Size 32 GB
View Details