Indocomp Systems, Inc. Datasheets for Industrial Chassis and Card Cages
Industrial chassis and card cages are metal frames that support and contain electronic components and power supplies. They generally have a backplane with slots to install other peripherals and accessories.
Industrial Chassis and Card Cages: Learn more
| Product Name | Notes |
|---|---|
| Features Wall or backpanel mount enclosure Rugged plated steel chassis 6-slot PC-AT compatible Passive Backplane shock mounted to withstand vibration Supports Pentium-PCI plug-in CPU boards 4-PCI, 2-ISA Slots Field replaceable... | |
| Features Wall or backpanel mount enclosure Rugged plated steel chassis 6-slot (2xPICMG + 4xPCI) , 6-slot ISA or 5 Slot PCI only Passive Back Plane Supports 386, 486, 586,Pentium, PIII... | |
| Features EIA 19" Rack-mount enclosure Rugged zinc plated steel chassis 12-slot PC-AT compatible Passive Backplane shock mounted to withstand vibration Supports 386, 486, 586 and Pentium plug-in CPU boards Field... | |
| Features Wall or backpanel mount enclosure Rugged plated steel chassis 6-slot PC-AT compatible Passive Backplane shock mounted to withstand vibration Supports 386, 486, 586 and Pentium plug-in CPU boards Field... | |
| The IND-1400LP is a full function, PC compatible computer that is specifically designed for the industrial environment. It can endure the extremes of temperature, humidity, airborne contaminants, shock and vibration... | |
| The IND-2000LP is a full function, PC compatible computer that is specifically designed for the industrial environment. It can endure the extremes of temperature, humidity, airborne contaminants, shock and vibration... | |
| The IND-670 is ideally suited for system integrators and end users who require a rugged cost effective Industrial PC designed to be mounted on the backpanel of an enclosure or... | |
| The IND-670F is ideally suited for system integrators and end users who require a rugged cost effective Industrial PC designed to be mounted on the backpanel of an enclosure or... | |
| The IND-800 is ideally suited for system integrators and end users who require a rugged Industrial PC designed to be mounted on the backpanel of NEMA enclosures. It is specifically... |