Global American, Inc. SLC Disk on Module 3707714

Description
Features: Serial ATA 1.0a Specification compliant. Single Level Cell Solution supports up to 8GB. High reliability assured based on the internal Error Correcting Code function. Reliable wear-leveling algorithm to ensure the best of flash endurance. Auto Standby and Sleep Mode supported. Noisless high performance with no moving parts is ideal for rugged environments. Module is extremely small and a highly suitable solution for space limitations. Specially designed connector prevents DOM from detaching unexpectedly. Hardware Protect. Capacity supported: 128MB, 256MB, 512MB, 1GB, 2GB, 4GB, and 8GB. NAND Type Flash Memory Base. Up to 1,000,000 hours MBTF. STATIC CHARACTERISTICS Storage Capacity: 128 MB ~ 8 GB (see drop-down menu for specific capacities) Flash Technology: NAND Type Flash Memory Base Storage Controller: Serial ATA / SATA Interface Connector: Standard 7-pin Female Serial ATA Connector Master/Slave: Selectable by switch PERFORMANCE Data Transfer Mode: Ultra DMA Mode 4 Read Data Rate: 45Mbytes / sec Max. Write Data Rate: 30Mbytes / sec Max Average Access Time: 0.5 ms RELIABILITY MTBF: 1,000,000+ hrs Error Code Correction: 4-bit Endurance: 1,000,000+ cycles (from wear-leveling and advanced bad sector management algorithms) Data Reliability: <1 non-recoverable error per 1014 bits read Data Retention: 10 years POWER Power Consumption: Mode Current (mA) Power (W) (3.3V ± 5%) Read 57.7 0.745 Write 60 0.940 Sleep 2.3 0.535 Power Management: APM Power Connector: 4-pin to 2-pin connector MECHANICAL/ENVIRONME NTAL Form Factor: Vertical Type in Leftwards or Rightwards Dimensions: 40mm x 35.7mm x 5.1mm , 1.575in x 1.406in x 0.2008in Operating Temperature: 32 ~ 158° F (0 ~ 70° C) Storage Temperature: -4 ~ 176° F (-20 ~ 80° C) Wide Operating Temperature: -40 ~ 185° F (-40 ~ 85° C) Wide Storage Temperature: -58 ~ 203° F (-50 ~ 95° C) Relative Humidity: 5 ~ 95% non-condensing Vibration: 20 G Shock: 1500 G SOFTWARE OS Software Supported: All popular Operating System Software including MS DOS, LINUX, Windows 3.11 / 95 / 98 / NT / 2000 / XP. Not all features are guaranteed to work under every O/S.
Description
Features: Serial ATA 1.0a Specification compliant. Single Level Cell Solution supports up to 8GB. High reliability assured based on the internal Error Correcting Code function. Reliable wear-leveling algorithm to ensure the best of flash endurance. Auto Standby and Sleep Mode supported. Noisless high performance with no moving parts is ideal for rugged environments. Module is extremely small and a highly suitable solution for space limitations. Specially designed connector prevents DOM from detaching unexpectedly. Hardware Protect. Capacity supported: 128MB, 256MB, 512MB, 1GB, 2GB, 4GB, and 8GB. NAND Type Flash Memory Base. Up to 1,000,000 hours MBTF. STATIC CHARACTERISTICS Storage Capacity: 128 MB ~ 8 GB (see drop-down menu for specific capacities) Flash Technology: NAND Type Flash Memory Base Storage Controller: Serial ATA / SATA Interface Connector: Standard 7-pin Female Serial ATA Connector Master/Slave: Selectable by switch PERFORMANCE Data Transfer Mode: Ultra DMA Mode 4 Read Data Rate: 45Mbytes / sec Max. Write Data Rate: 30Mbytes / sec Max Average Access Time: 0.5 ms RELIABILITY MTBF: 1,000,000+ hrs Error Code Correction: 4-bit Endurance: 1,000,000+ cycles (from wear-leveling and advanced bad sector management algorithms) Data Reliability: <1 non-recoverable error per 1014 bits read Data Retention: 10 years POWER Power Consumption: Mode Current (mA) Power (W) (3.3V ± 5%) Read 57.7 0.745 Write 60 0.940 Sleep 2.3 0.535 Power Management: APM Power Connector: 4-pin to 2-pin connector MECHANICAL/ENVIRONME NTAL Form Factor: Vertical Type in Leftwards or Rightwards Dimensions: 40mm x 35.7mm x 5.1mm , 1.575in x 1.406in x 0.2008in Operating Temperature: 32 ~ 158° F (0 ~ 70° C) Storage Temperature: -4 ~ 176° F (-20 ~ 80° C) Wide Operating Temperature: -40 ~ 185° F (-40 ~ 85° C) Wide Storage Temperature: -58 ~ 203° F (-50 ~ 95° C) Relative Humidity: 5 ~ 95% non-condensing Vibration: 20 G Shock: 1500 G SOFTWARE OS Software Supported: All popular Operating System Software including MS DOS, LINUX, Windows 3.11 / 95 / 98 / NT / 2000 / XP. Not all features are guaranteed to work under every O/S.

Suppliers

Company
Product
Description
Supplier Links
SLC Disk on Module - 3707714 - Global American, Inc.
Hudson, NH, USA
SLC Disk on Module
3707714
SLC Disk on Module 3707714
Features: Serial ATA 1.0a Specification compliant. Single Level Cell Solution supports up to 8GB. High reliability assured based on the internal Error Correcting Code function. Reliable wear-leveling algorithm to ensure the best of flash endurance. Auto Standby and Sleep Mode supported. Noisless high performance with no moving parts is ideal for rugged environments. Module is extremely small and a highly suitable solution for space limitations. Specially designed connector prevents DOM from detaching unexpectedly. Hardware Protect. Capacity supported: 128MB, 256MB, 512MB, 1GB, 2GB, 4GB, and 8GB. NAND Type Flash Memory Base. Up to 1,000,000 hours MBTF. STATIC CHARACTERISTICS Storage Capacity: 128 MB ~ 8 GB (see drop-down menu for specific capacities) Flash Technology: NAND Type Flash Memory Base Storage Controller: Serial ATA / SATA Interface Connector: Standard 7-pin Female Serial ATA Connector Master/Slave: Selectable by switch PERFORMANCE Data Transfer Mode: Ultra DMA Mode 4 Read Data Rate: 45Mbytes / sec Max. Write Data Rate: 30Mbytes / sec Max Average Access Time: 0.5 ms RELIABILITY MTBF: 1,000,000+ hrs Error Code Correction: 4-bit Endurance: 1,000,000+ cycles (from wear-leveling and advanced bad sector management algorithms) Data Reliability: <1 non-recoverable error per 1014 bits read Data Retention: 10 years POWER Power Consumption: Mode Current (mA) Power (W) (3.3V ± 5%) Read 57.7 0.745 Write 60 0.940 Sleep 2.3 0.535 Power Management: APM Power Connector: 4-pin to 2-pin connector MECHANICAL/ENVIRONME NTAL Form Factor: Vertical Type in Leftwards or Rightwards Dimensions: 40mm x 35.7mm x 5.1mm , 1.575in x 1.406in x 0.2008in Operating Temperature: 32 ~ 158° F (0 ~ 70° C) Storage Temperature: -4 ~ 176° F (-20 ~ 80° C) Wide Operating Temperature: -40 ~ 185° F (-40 ~ 85° C) Wide Storage Temperature: -58 ~ 203° F (-50 ~ 95° C) Relative Humidity: 5 ~ 95% non-condensing Vibration: 20 G Shock: 1500 G SOFTWARE OS Software Supported: All popular Operating System Software including MS DOS, LINUX, Windows 3.11 / 95 / 98 / NT / 2000 / XP. Not all features are guaranteed to work under every O/S.

Features:

  • Serial ATA 1.0a Specification compliant.
  • Single Level Cell Solution supports up to 8GB.
  • High reliability assured based on the internal Error Correcting Code function.
  • Reliable wear-leveling algorithm to ensure the best of flash endurance.
  • Auto Standby and Sleep Mode supported.
  • Noisless high performance with no moving parts is ideal for rugged environments.
  • Module is extremely small and a highly suitable solution for space limitations.
  • Specially designed connector prevents DOM from detaching unexpectedly.
  • Hardware Protect.
  • Capacity supported: 128MB, 256MB, 512MB, 1GB, 2GB, 4GB, and 8GB.
  • NAND Type Flash Memory Base.
  • Up to 1,000,000 hours MBTF.
STATIC CHARACTERISTICS

Storage Capacity: 128 MB ~ 8 GB (see drop-down menu for specific capacities)

Flash Technology: NAND Type Flash Memory Base

Storage Controller: Serial ATA / SATA

Interface Connector: Standard 7-pin Female Serial ATA Connector

Master/Slave: Selectable by switch

PERFORMANCE

Data Transfer Mode: Ultra DMA Mode 4

Read Data Rate: 45Mbytes / sec Max.

Write Data Rate: 30Mbytes / sec Max

Average Access Time: 0.5 ms

RELIABILITY

MTBF: 1,000,000+ hrs

Error Code Correction: 4-bit

Endurance: 1,000,000+ cycles (from wear-leveling and advanced bad sector management algorithms)

Data Reliability: <1 non-recoverable error per 1014 bits read

Data Retention: 10 years

POWER

Power Consumption:

Mode

Current (mA)

Power (W)

(3.3V ± 5%)
Read 57.70.745
Write 600.940
Sleep 2.30.535

Power Management: APM

Power Connector: 4-pin to 2-pin connector

MECHANICAL/ENVIRONMENTAL

Form Factor: Vertical Type in Leftwards or Rightwards

Dimensions: 40mm x 35.7mm x 5.1mm , 1.575in x 1.406in x 0.2008in

Operating Temperature: 32 ~ 158° F (0 ~ 70° C)

Storage Temperature: -4 ~ 176° F (-20 ~ 80° C)

Wide Operating Temperature: -40 ~ 185° F (-40 ~ 85° C)

Wide Storage Temperature: -58 ~ 203° F (-50 ~ 95° C)

Relative Humidity: 5 ~ 95% non-condensing

Vibration: 20 G

Shock: 1500 G

SOFTWARE

OS Software Supported: All popular Operating System Software including MS DOS, LINUX, Windows 3.11 / 95 / 98 / NT / 2000 / XP. Not all features are guaranteed to work under every O/S.

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Flash Memory Cards
Product Number 3707714
Product Name SLC Disk on Module
Memory Type CompactFlash®
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 650 series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 2000 GB
View Details
Memory card - 758-879/000-000 - WAGO
Specs
Memory Type CompactFlash®
View Details
2 suppliers
Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD™; MicroSD™
Memory Size 32 GB
View Details