Tompkins Industries, Inc. ProWrap Light Duty Hose and Cable Protection PWLD-32

Description
ProWrap Light Duty Hose and Cable Protection Temperature range -70°F to 180°F. Sizes to fit 1/4" hose to 11" bundles. Benefits: Install without disconnecting any lines; Tight grip prevents sliding or leap-frogging; Complete coverage with proper installation; Bundled hoses may exit at any point; More resistant to fire hazard than woven sleeve protectors that retain oil and sawdust.
Description
ProWrap Light Duty Hose and Cable Protection Temperature range -70°F to 180°F. Sizes to fit 1/4" hose to 11" bundles. Benefits: Install without disconnecting any lines; Tight grip prevents sliding or leap-frogging; Complete coverage with proper installation; Bundled hoses may exit at any point; More resistant to fire hazard than woven sleeve protectors that retain oil and sawdust.

Suppliers

Company
Product
Description
Supplier Links
ProWrap Light Duty Hose and Cable Protection - PWLD-32 - Tompkins Industries, Inc.
Olathe, KS, USA
ProWrap Light Duty Hose and Cable Protection
PWLD-32
ProWrap Light Duty Hose and Cable Protection PWLD-32
ProWrap Light Duty Hose and Cable Protection Temperature range -70°F to 180°F. Sizes to fit 1/4" hose to 11" bundles. Benefits: Install without disconnecting any lines; Tight grip prevents sliding or leap-frogging; Complete coverage with proper installation; Bundled hoses may exit at any point; More resistant to fire hazard than woven sleeve protectors that retain oil and sawdust.

ProWrap Light Duty Hose and Cable Protection

Temperature range -70°F to 180°F. Sizes to fit 1/4" hose to 11" bundles.

Benefits: Install without disconnecting any lines; Tight grip prevents sliding or leap-frogging; Complete coverage with proper installation; Bundled hoses may exit at any point; More resistant to fire hazard than woven sleeve protectors that retain oil and sawdust.

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Protective Sleeving
Product Number PWLD-32
Product Name ProWrap Light Duty Hose and Cable Protection
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Cable Transitions & Breakouts - 046933-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-18MM-02-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details