Tompkins Industries, Inc. Fire Hose Sleeve PT28100-10

Description
Fire Sleeve This product is a heat resistant silicone coated fiberglass sleeving. It protects hoses, cables and wires from molten metal splash, high heat hazards and occasional exposure to flame, in steel plants, glass plants, foundries, cutting and welding shops. Withstands continuous exposure to 500°F and short-term exposure thru 2200°F. Resistant to hydraulic fluids, fuels, and lubricating oils. Sheds molten metal splash. Reduces energy loss and offers personnel burn protection through insulating hot oil, steam lines or pipe surfaces. Allows the bundling of cables, hoses and wires while providing excellent thermal and abrasion resistance. Extremely flexible and conformable throughout the entire size range at Temperatures -65°F thru 500°F. Color: Orange Sold in 50-foot rolls, no cuts.
Description
Fire Sleeve This product is a heat resistant silicone coated fiberglass sleeving. It protects hoses, cables and wires from molten metal splash, high heat hazards and occasional exposure to flame, in steel plants, glass plants, foundries, cutting and welding shops. Withstands continuous exposure to 500°F and short-term exposure thru 2200°F. Resistant to hydraulic fluids, fuels, and lubricating oils. Sheds molten metal splash. Reduces energy loss and offers personnel burn protection through insulating hot oil, steam lines or pipe surfaces. Allows the bundling of cables, hoses and wires while providing excellent thermal and abrasion resistance. Extremely flexible and conformable throughout the entire size range at Temperatures -65°F thru 500°F. Color: Orange Sold in 50-foot rolls, no cuts.

Suppliers

Company
Product
Description
Supplier Links
Fire Hose Sleeve - PT28100-10 - Tompkins Industries, Inc.
Olathe, KS, USA
Fire Hose Sleeve
PT28100-10
Fire Hose Sleeve PT28100-10
Fire Sleeve This product is a heat resistant silicone coated fiberglass sleeving. It protects hoses, cables and wires from molten metal splash, high heat hazards and occasional exposure to flame, in steel plants, glass plants, foundries, cutting and welding shops. Withstands continuous exposure to 500°F and short-term exposure thru 2200°F. Resistant to hydraulic fluids, fuels, and lubricating oils. Sheds molten metal splash. Reduces energy loss and offers personnel burn protection through insulating hot oil, steam lines or pipe surfaces. Allows the bundling of cables, hoses and wires while providing excellent thermal and abrasion resistance. Extremely flexible and conformable throughout the entire size range at Temperatures -65°F thru 500°F. Color: Orange Sold in 50-foot rolls, no cuts.

Fire Sleeve

This product is a heat resistant silicone coated fiberglass sleeving. It protects hoses, cables and wires from molten metal splash, high heat hazards and occasional exposure to flame, in steel plants, glass plants, foundries, cutting and welding shops.

  • Withstands continuous exposure to 500°F and short-term exposure thru 2200°F.
  • Resistant to hydraulic fluids, fuels, and lubricating oils.
  • Sheds molten metal splash.
  • Reduces energy loss and offers personnel burn protection through insulating hot oil, steam lines or pipe surfaces.
  • Allows the bundling of cables, hoses and wires while providing excellent thermal and abrasion resistance.
  • Extremely flexible and conformable throughout the entire size range at Temperatures -65°F thru 500°F.
  • Color: Orange
  • Sold in 50-foot rolls, no cuts.
Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Protective Sleeving
Product Number PT28100-10
Product Name Fire Hose Sleeve
Sleeving Wrap Around Sleeving
Material Fiberglass
Operating Temperature -53.89 to 260 C (-65 to 500 F)
Unlock Full Specs
to access all available technical data

Similar Products

Tigerflex® 6 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF6 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 6 inch (152 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 0838016011 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details