Tompkins Industries, Inc. Fire Hose Sleeve PT32100-10

Description
Fire Sleeve This product is a heat resistant silicone coated fiberglass sleeving. It protects hoses, cables and wires from molten metal splash, high heat hazards and occasional exposure to flame, in steel plants, glass plants, foundries, cutting and welding shops. Withstands continuous exposure to 500°F and short-term exposure thru 2200°F. Resistant to hydraulic fluids, fuels, and lubricating oils. Sheds molten metal splash. Reduces energy loss and offers personnel burn protection through insulating hot oil, steam lines or pipe surfaces. Allows the bundling of cables, hoses and wires while providing excellent thermal and abrasion resistance. Extremely flexible and conformable throughout the entire size range at Temperatures -65°F thru 500°F. Color: Orange Sold in 50-foot rolls, no cuts.
Description
Fire Sleeve This product is a heat resistant silicone coated fiberglass sleeving. It protects hoses, cables and wires from molten metal splash, high heat hazards and occasional exposure to flame, in steel plants, glass plants, foundries, cutting and welding shops. Withstands continuous exposure to 500°F and short-term exposure thru 2200°F. Resistant to hydraulic fluids, fuels, and lubricating oils. Sheds molten metal splash. Reduces energy loss and offers personnel burn protection through insulating hot oil, steam lines or pipe surfaces. Allows the bundling of cables, hoses and wires while providing excellent thermal and abrasion resistance. Extremely flexible and conformable throughout the entire size range at Temperatures -65°F thru 500°F. Color: Orange Sold in 50-foot rolls, no cuts.

Suppliers

Company
Product
Description
Supplier Links
Fire Hose Sleeve - PT32100-10 - Tompkins Industries, Inc.
Olathe, KS, USA
Fire Hose Sleeve
PT32100-10
Fire Hose Sleeve PT32100-10
Fire Sleeve This product is a heat resistant silicone coated fiberglass sleeving. It protects hoses, cables and wires from molten metal splash, high heat hazards and occasional exposure to flame, in steel plants, glass plants, foundries, cutting and welding shops. Withstands continuous exposure to 500°F and short-term exposure thru 2200°F. Resistant to hydraulic fluids, fuels, and lubricating oils. Sheds molten metal splash. Reduces energy loss and offers personnel burn protection through insulating hot oil, steam lines or pipe surfaces. Allows the bundling of cables, hoses and wires while providing excellent thermal and abrasion resistance. Extremely flexible and conformable throughout the entire size range at Temperatures -65°F thru 500°F. Color: Orange Sold in 50-foot rolls, no cuts.

Fire Sleeve

This product is a heat resistant silicone coated fiberglass sleeving. It protects hoses, cables and wires from molten metal splash, high heat hazards and occasional exposure to flame, in steel plants, glass plants, foundries, cutting and welding shops.

  • Withstands continuous exposure to 500°F and short-term exposure thru 2200°F.
  • Resistant to hydraulic fluids, fuels, and lubricating oils.
  • Sheds molten metal splash.
  • Reduces energy loss and offers personnel burn protection through insulating hot oil, steam lines or pipe surfaces.
  • Allows the bundling of cables, hoses and wires while providing excellent thermal and abrasion resistance.
  • Extremely flexible and conformable throughout the entire size range at Temperatures -65°F thru 500°F.
  • Color: Orange
  • Sold in 50-foot rolls, no cuts.
Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Protective Sleeving
Product Number PT32100-10
Product Name Fire Hose Sleeve
Sleeving Wrap Around Sleeving
Material Fiberglass
Operating Temperature -53.89 to 260 C (-65 to 500 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-2000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
shrink tube - 043369N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Tigerflex® 2.02 in. Fits Hose Grey Banding Coil|Master File - BCRT2 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 2 inch (50.8 mm)
View Details