ARKPLAS 3/4 x 0.065 Safety Spiral Wrap, LLDP, Fluorescent Green AP01SW75SGR

Description
Safety Wrap is brightly colored Spiral Wrap, designed to highlight potentially hazardous areas. Three colors are available: Fluorescent Red, Fluorescent Green, and Fluorescent Yellow. Safety Wrap can also function as a cosmetic enhancement to any project where such a color may be called for.
Description
Safety Wrap is brightly colored Spiral Wrap, designed to highlight potentially hazardous areas. Three colors are available: Fluorescent Red, Fluorescent Green, and Fluorescent Yellow. Safety Wrap can also function as a cosmetic enhancement to any project where such a color may be called for.

Suppliers

Company
Product
Description
Supplier Links
3/4 x 0.065 Safety Spiral Wrap, LLDP, Fluorescent Green - AP01SW75SGR - ARKPLAS
Flippin, AR, United States
3/4 x 0.065 Safety Spiral Wrap, LLDP, Fluorescent Green
AP01SW75SGR
3/4 x 0.065 Safety Spiral Wrap, LLDP, Fluorescent Green AP01SW75SGR
Safety Wrap is brightly colored Spiral Wrap, designed to highlight potentially hazardous areas. Three colors are available: Fluorescent Red, Fluorescent Green, and Fluorescent Yellow. Safety Wrap can also function as a cosmetic enhancement to any project where such a color may be called for.

Safety Wrap is brightly colored Spiral Wrap, designed to highlight potentially hazardous areas. Three colors are available: Fluorescent Red, Fluorescent Green, and Fluorescent Yellow. Safety Wrap can also function as a cosmetic enhancement to any project where such a color may be called for.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Protective Sleeving
Product Number AP01SW75SGR
Product Name 3/4 x 0.065 Safety Spiral Wrap, LLDP, Fluorescent Green
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Reducing sleeve - DARQ-R-A-S22-S17-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Tubing - 020207-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details