ARKPLAS 3/8 x 0.062 Standard Spiral Wrap, LLDP, Natural AP01SW38NA

Description
Spiral Wrap is an ideal covering used to bundle and protect tubing, wires, and other types of conductors. Spiral Wrap can be used on virtually any item with a diameter of 1/16" to 7". Polyethylene Natural Spiral Wrap is manufactured from a lightweight, low cost material, which functions well for general indoor applications. Polyethylene is not affected by ordinary solvents, and is resistant to abrasion. Easy to install, Polyethylene Spiral Wrap can be applied either during production, or after assembly. UV Resistant Black Spiral Wrap is designed for outdoor use.
Description
Spiral Wrap is an ideal covering used to bundle and protect tubing, wires, and other types of conductors. Spiral Wrap can be used on virtually any item with a diameter of 1/16" to 7". Polyethylene Natural Spiral Wrap is manufactured from a lightweight, low cost material, which functions well for general indoor applications. Polyethylene is not affected by ordinary solvents, and is resistant to abrasion. Easy to install, Polyethylene Spiral Wrap can be applied either during production, or after assembly. UV Resistant Black Spiral Wrap is designed for outdoor use.

Suppliers

Company
Product
Description
Supplier Links
3/8 x 0.062 Standard Spiral Wrap, LLDP, Natural - AP01SW38NA - ARKPLAS
Flippin, AR, United States
3/8 x 0.062 Standard Spiral Wrap, LLDP, Natural
AP01SW38NA
3/8 x 0.062 Standard Spiral Wrap, LLDP, Natural AP01SW38NA
Spiral Wrap is an ideal covering used to bundle and protect tubing, wires, and other types of conductors. Spiral Wrap can be used on virtually any item with a diameter of 1/16" to 7". Polyethylene Natural Spiral Wrap is manufactured from a lightweight, low cost material, which functions well for general indoor applications. Polyethylene is not affected by ordinary solvents, and is resistant to abrasion. Easy to install, Polyethylene Spiral Wrap can be applied either during production, or after assembly. UV Resistant Black Spiral Wrap is designed for outdoor use.

Spiral Wrap is an ideal covering used to bundle and protect tubing, wires, and other types of conductors. Spiral Wrap can be used on virtually any item with a diameter of 1/16" to 7". Polyethylene Natural Spiral Wrap is manufactured from a lightweight, low cost material, which functions well for general indoor applications. Polyethylene is not affected by ordinary solvents, and is resistant to abrasion. Easy to install, Polyethylene Spiral Wrap can be applied either during production, or after assembly. UV Resistant Black Spiral Wrap is designed for outdoor use.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Protective Sleeving
Product Number AP01SW38NA
Product Name 3/8 x 0.062 Standard Spiral Wrap, LLDP, Natural
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details