Titan Enterprises, Ltd. Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| 1000 Series Flowmeter The 1000 series flowmeter is designed to give high performance and competitive pricing with 7 flow ranges from 0.05 to 30 litres per minute. Its choice of... | |
| 800 Series Flowmeter The 800 series flowmeter is created to offer high performance and competitive pricing with 6 flow ranges from 0.05 to 15 litres per minute. It's totally non-metallic... | |
| 900 Series Flow Meter The 900 series flowmeter has been developed to provide high performance and competitive pricing with 6 flow ranges from 0.05 to 15 litres per minute. Its... | |
| Atrato Ultrasonic Flowmeters The Atrato flowmeter range is set to challenge conventional flowmeter thinking the world over. It can handle low flows from laminar to turbulent and is largely immune... | |
| Beer Totalising Meter Created mainly for beer measurement this indicating meter is a standalone product that shows the amount of liquid dispensed since the last reset. The unit can only... | |
| Beverage Meter This flowmeter is designed specifically for the drinks dispense industries including beer wines and spirits. They give high performance and competitive pricing with a flow range up to... | |
| Displaying 800 This displaying flowmeter incorporates the 800 series flowmeter with a programmable display to give both total and rate. It is designed to give high performance and competitive pricing... | |
| Flow meters for aggressive fluids Titan's range of turbine flow meters can be manufactured in totally non-metallic wetted components makes them the ideal choice for the metering of aggressive chemicals... | |
| Flow meters for viscous fluids The Oval Gear meter are manufactured in a choice of materials and pressure/temperature ratings to suit many applications and as with all positive displacement meters... | |
| Flow Transducers A multi-range radial flow turbine meter which uses a low inertia turbine supported on robust sapphire bearings. It has 15mm compression brass fittings and is available in two... | |
| FT2 Hall Effect Turbine Flow Meter This multi-range radial flow turbine meter uses a low inertia turbine supported on robust sapphire bearings in a chemically resistant housing. Nine flow ranges... | |
| FT2 Optical Flowmeter This multi-range radial flow turbine meter uses a low inertia turbine supported on robust sapphire bearings in a chemically resistant housing. 9 flow ranges (0.02 to 160... | |
| Gear Flowmeters These compact rugged oval gear flowmeters are designed to give high performance with a low cost of ownership. These meters are happy measuring simple water like products as... | |
| Hazardous Area Flowmeters Oval gear flowmeters are designed to give high performance with a low cost of ownership. These meters are happy measuring simple water like products as well as... | |
| High Pressure Flow Meters Oval Gear meters for high pressures up to 700 bar. Meters deliver high turndown capability with uncompromising measurement performance. The low flow / high pressure applications... | |
| Insertion flow meter This innovative, robust insertion turbine combines proven technology with modern materials and design. The insertion turbines provide a cost effective and simple means to measure the flow... | |
| Liquid Flow Meters Titan Enterprises have been designing and manufacturing flowmeters for installation and use worldwide since 1981. Flow meters produced by Titan are designed and manufactured to ISO9001 and... | |
| Local Indication sight flow indicators The compact rugged acrylic topped oval gear flowmeter is designed to give high performance with a low cost of ownership. The meters cover flow ranges... | |
| OEM Equipment Flow meters The Oval Gear, positive displacement and Turbine flow meters produced by Titan are designed and manufactured to ISO9001 and calibrated to an uncertainty of ±0.25%. With... | |
| Oil Flowmeters Titans Oval Gear range of meters are as happy measuring simple aqueous solutions as they are measuring more viscous fluids such as lubricating oils and greases. Unlike other... | |
| Oval Gear Flowmeters These compact rugged oval gear flowmeters are designed to give high performance with a low cost of ownership. These meters are happy measuring simple water like products... | |
| Small bore flowmeters The small bore Atrato ultrasonic flowmeters uses patented technology that enables it to operate with excellent accuracy over very wide flow ranges. Its rugged, clean bore construction... |