Titan Enterprises, Ltd. Ultrasonic Flowmeters

Description
Atrato Ultrasonic Flowmeters The Atrato flowmeter range is set to challenge conventional flowmeter thinking the world over. It can handle low flows from laminar to turbulent and is largely immune from viscosity. It has excellent turndown, repeatability and linearity and can monitor flow over a range of 200:1. Accuracy is better than +/-1.0%. Its rugged, clean bore construction makes the Atrato ideal for a whole range of low flow applications and its USB port allows software connectivity at literally the touch of a button.
Description
Atrato Ultrasonic Flowmeters The Atrato flowmeter range is set to challenge conventional flowmeter thinking the world over. It can handle low flows from laminar to turbulent and is largely immune from viscosity. It has excellent turndown, repeatability and linearity and can monitor flow over a range of 200:1. Accuracy is better than +/-1.0%. Its rugged, clean bore construction makes the Atrato ideal for a whole range of low flow applications and its USB port allows software connectivity at literally the touch of a button.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flowmeters -  - Titan Enterprises, Ltd.
Sherborne, Dorset, United Kingdom
Ultrasonic Flowmeters
Ultrasonic Flowmeters
Atrato Ultrasonic Flowmeters The Atrato flowmeter range is set to challenge conventional flowmeter thinking the world over. It can handle low flows from laminar to turbulent and is largely immune from viscosity. It has excellent turndown, repeatability and linearity and can monitor flow over a range of 200:1. Accuracy is better than +/-1.0%. Its rugged, clean bore construction makes the Atrato ideal for a whole range of low flow applications and its USB port allows software connectivity at literally the touch of a button.

Atrato Ultrasonic Flowmeters

The Atrato flowmeter range is set to challenge conventional flowmeter thinking the world over. It can handle low flows from laminar to turbulent and is largely immune from viscosity. It has excellent turndown, repeatability and linearity and can monitor flow over a range of 200:1. Accuracy is better than +/-1.0%. Its rugged, clean bore construction makes the Atrato ideal for a whole range of low flow applications and its USB port allows software connectivity at literally the touch of a button.

Supplier's Site

Technical Specifications

  Titan Enterprises, Ltd.
Product Category Flow Meters
Product Name Ultrasonic Flowmeters
Meter Technology Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTIGER | VOLUBOTTLE - combined-gravity-pump-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 264.00 GPM (1000 L/min)
View Details
M335 And M350 Flowmeter 2 - 630247021 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.50 inch (38.1 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - Industrial - 2171-SFAH-200U-G14FS-PNLK-PNVBA-M8-ND - DigiKey
Specs
Product Standards RoHS
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Gas
View Details