Titan Enterprises, Ltd. Datasheets for Turbine Flow Meters

Turbine flow meters measure the rate of flow in a pipe or process line via a rotor that spins as the media passes through its blades.
Turbine Flow Meters: Learn more

Product Name Notes
1000 Series Flowmeter The 1000 series flowmeter is designed to give high performance and competitive pricing with 7 flow ranges from 0.05 to 30 litres per minute. Its choice of...
800 Series Flowmeter The 800 series flowmeter is created to offer high performance and competitive pricing with 6 flow ranges from 0.05 to 15 litres per minute. It's totally non-metallic...
900 Series Flow Meter The 900 series flowmeter has been developed to provide high performance and competitive pricing with 6 flow ranges from 0.05 to 15 litres per minute. Its...
Displaying 800 This displaying flowmeter incorporates the 800 series flowmeter with a programmable display to give both total and rate. It is designed to give high performance and competitive pricing...
Flow meters for aggressive fluids Titan's range of turbine flow meters can be manufactured in totally non-metallic wetted components makes them the ideal choice for the metering of aggressive chemicals...
Flow Transducers A multi-range radial flow turbine meter which uses a low inertia turbine supported on robust sapphire bearings. It has 15mm compression brass fittings and is available in two...
FT2 Hall Effect Turbine Flow Meter This multi-range radial flow turbine meter uses a low inertia turbine supported on robust sapphire bearings in a chemically resistant housing. Nine flow ranges...
FT2 Optical Flowmeter This multi-range radial flow turbine meter uses a low inertia turbine supported on robust sapphire bearings in a chemically resistant housing. 9 flow ranges (0.02 to 160...
Insertion flow meter This innovative, robust insertion turbine combines proven technology with modern materials and design. The insertion turbines provide a cost effective and simple means to measure the flow...
Liquid Flow Meters Titan Enterprises have been designing and manufacturing flowmeters for installation and use worldwide since 1981. Flow meters produced by Titan are designed and manufactured to ISO9001 and...