Titan Enterprises, Ltd. Datasheets for Flow Computers, Totalizers, and Indicators

Flow computers, totalizers, and rate indicators integrate the functions of flow and temperature measurement, computation, data acquisition, input / output (I/O) standardization, and closed loop control. They require external sensor inputs and may be used as local rate indicators.
Flow Computers, Totalizers, and Indicators: Learn more

Product Name Notes
Atrato Ultrasonic Flowmeters The Atrato flowmeter range is set to challenge conventional flowmeter thinking the world over. It can handle low flows from laminar to turbulent and is largely immune...
Batch Controllers The Metra-Batch high speed batch controller is specifically designed to operate with common pulse producing flowmeters such as positive displacement or turbine style meters.The Metra-Batch is powered by...
Displaying 800 This displaying flowmeter incorporates the 800 series flowmeter with a programmable display to give both total and rate. It is designed to give high performance and competitive pricing...
Flow meter Instrumentation The selection of the correct instrumentation to accompany a flow meter is critical. Many flow metering applications are compromised by the incorrect specification of the control or...
Flowmeter instrumentation with ATEX/ IECEX approval The Metra-Smart RT12 is specifically designed for computing, displaying and transmitting totals and flowrate from flowmeters with pulse or frequency outputs. I.S. certification to...