Titan Enterprises, Ltd. Datasheets for Positive Displacement Flow Meters
Positive displacement flow meters measure the volume or flow rate of a moving fluid or gas by dividing the media into fixed, metered volumes. These devices consist of a chamber that obstructs the media flow and a rotating or reciprocating mechanism that allows the passage of fixed-volume amounts.
Positive Displacement Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Flow meters for viscous fluids The Oval Gear meter are manufactured in a choice of materials and pressure/temperature ratings to suit many applications and as with all positive displacement meters... | |
| Gear Flowmeters These compact rugged oval gear flowmeters are designed to give high performance with a low cost of ownership. These meters are happy measuring simple water like products as... | |
| Hazardous Area Flowmeters Oval gear flowmeters are designed to give high performance with a low cost of ownership. These meters are happy measuring simple water like products as well as... | |
| High Pressure Flow Meters Oval Gear meters for high pressures up to 700 bar. Meters deliver high turndown capability with uncompromising measurement performance. The low flow / high pressure applications... | |
| Liquid Flow Meters Titan Enterprises have been designing and manufacturing flowmeters for installation and use worldwide since 1981. Flow meters produced by Titan are designed and manufactured to ISO9001 and... | |
| Local Indication sight flow indicators The compact rugged acrylic topped oval gear flowmeter is designed to give high performance with a low cost of ownership. The meters cover flow ranges... | |
| OEM Equipment Flow meters The Oval Gear, positive displacement and Turbine flow meters produced by Titan are designed and manufactured to ISO9001 and calibrated to an uncertainty of ±0.25%. With... | |
| Oil Flowmeters Titans Oval Gear range of meters are as happy measuring simple aqueous solutions as they are measuring more viscous fluids such as lubricating oils and greases. Unlike other... | |
| Oval Gear Flowmeters These compact rugged oval gear flowmeters are designed to give high performance with a low cost of ownership. These meters are happy measuring simple water like products... |