Teledyne Instruments Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| HFM-D-300A / HFC-D-302A mass flow instruments have flow ranges from 0-5 sccm to 0-25 slm; use all metal seals, provide analog and digital outputs, and are constructed of stainless steel. Easy,... | |
| HFM-D-301A/HFC-D-303 A mass flow instruments have flow ranges from 0-25 slm to 0-1000 slm; provide analog and digital outputs, and are constructed of stainless steel. Easy, user friendly digital communications... | |
| HFM-D-305A/HFC-D-307 A mass flow instruments have flow ranges from 0-1000 slm to 0-2500 slm; provide analog and digital outputs, and are constructed of stainless steel. Easy, user friendly digital communications... | |
| HFM-D-306A/HFC-D-308 A mass flow instruments have flow ranges from 0-2500 slm to 0-10000 slm; provide analog and digital outputs, and are constructed of stainless steel. Easy, user friendly digital communications... | |
| The 300 Vue is our newest series of digital gas thermal mass flow instruments which provide accurate, fast and convenient gas measurement and control. The color touchscreen display allows for... | |
| The HFM-200 / HFC-202 meters and controllers have flow ranges from 0-10 sccm to flows of 0-25 slm; provide analog outputs, are constructed of stainless steel and have normally closed... | |
| The HFM-200 LFE meter has flow ranges from 0-10 sccm to flows of 0-15,000 slm; provides analog outputs, and is constructed of stainless steel. The full scale range is specified... | |
| The HFM-201 / HFC-203 meters and controllers have flow ranges from 0-25 slm to flows of 0-1000 slm; provide analog outputs, are constructed of stainless steel and can be configured... | |
| The HFM-205 / HFC-207 meters and controllers have flow ranges from 0-1000 slm to flows of 0-2500 slm; provide analog outputs, are constructed of stainless steel and can be configured... | |
| The HFM-300 / HFC-302 meters and controllers have flow ranges from 0-5 sccm to flows of 0-25 slm; provide analog outputs, are constructed of stainless steel and have normally closed... | |
| The HFM-301 / HFC-303 meters and controllers have flow ranges from 0-25 slm to flows of 0-1000 slm; provide analog outputs, are constructed of stainless steel and have normally closed... | |
| The HFM-305 / HFC-307 meters and controllers have flow ranges from 0-1000 slm to flows of 0-2500 slm; provide analog outputs, are constructed of stainless steel and can be configured... | |
| The NALL series meters have flow ranges from 0-10 sccm to flows of 0-15,000 slm; provide analog outputs, ultra-low pressure drops, all metal (standard), can be hermetically sealed and operate... |