Teledyne Instruments Datasheets for Gas Flow Meters

Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage.
Gas Flow Meters: Learn more

Product Name Notes
HFM-D-300A / HFC-D-302A mass flow instruments have flow ranges from 0-5 sccm to 0-25 slm; use all metal seals, provide analog and digital outputs, and are constructed of stainless steel. Easy,...
HFM-D-301A/HFC-D-303 A mass flow instruments have flow ranges from 0-25 slm to 0-1000 slm; provide analog and digital outputs, and are constructed of stainless steel.   Easy, user friendly digital communications...
HFM-D-305A/HFC-D-307 A mass flow instruments have flow ranges from 0-1000 slm to 0-2500 slm; provide analog and digital outputs, and are constructed of stainless steel.   Easy, user friendly digital communications...
HFM-D-306A/HFC-D-308 A mass flow instruments have flow ranges from 0-2500 slm to 0-10000 slm; provide analog and digital outputs, and are constructed of stainless steel.   Easy, user friendly digital communications...
The 300 Vue is our newest series of digital gas thermal mass flow instruments which provide accurate, fast and convenient gas measurement and control.  The color touchscreen display allows for...
The HFM-200 / HFC-202 meters and controllers have flow ranges from 0-10 sccm to flows of 0-25 slm; provide analog outputs, are constructed of stainless steel and have normally closed...
The HFM-200 LFE meter has  flow ranges from 0-10 sccm to flows of 0-15,000 slm; provides analog outputs, and is constructed of stainless steel.  The full scale range  is  specified...
The HFM-201 / HFC-203 meters and controllers have flow ranges from 0-25 slm to flows of 0-1000 slm; provide analog outputs, are constructed of stainless steel and can be configured...
The HFM-205 / HFC-207 meters and controllers have flow ranges from 0-1000 slm to flows of 0-2500 slm; provide analog outputs, are constructed of stainless steel and can be configured...
The HFM-300 / HFC-302 meters and controllers have flow ranges from 0-5 sccm to flows of 0-25 slm; provide analog outputs, are constructed of stainless steel and have normally closed...
The HFM-301 / HFC-303 meters and controllers have flow ranges from 0-25 slm to flows of 0-1000 slm; provide analog outputs, are constructed of stainless steel and have normally closed...
The HFM-305 / HFC-307 meters and controllers have flow ranges from 0-1000 slm to flows of 0-2500 slm; provide analog outputs, are constructed of stainless steel and can be configured...
The NALL series meters  have flow ranges from 0-10 sccm to flows of 0-15,000 slm; provide analog outputs, ultra-low pressure drops, all metal (standard), can be hermetically sealed and operate...