Teledyne Instruments HFM-200 LFE Series Thermal Mass Flow Meter HFM-????200?LFE

Description
The HFM-200 LFE meter has  flow ranges from 0-10 sccm to flows of 0-15,000 slm; provides analog outputs, and is constructed of stainless steel.  The full scale range  is  specified by the end user.  A NIST traceable calibration certificate is standard. Cleaning for oxygen service is available.  Our laminar flow elements (smooth, threaded or flanged) are available in various sizes from 3/8" up to 8".  Low pressure drops at full scale flow.
Description
The HFM-200 LFE meter has  flow ranges from 0-10 sccm to flows of 0-15,000 slm; provides analog outputs, and is constructed of stainless steel.  The full scale range  is  specified by the end user.  A NIST traceable calibration certificate is standard. Cleaning for oxygen service is available.  Our laminar flow elements (smooth, threaded or flanged) are available in various sizes from 3/8" up to 8".  Low pressure drops at full scale flow.

Suppliers

Company
Product
Description
Supplier Links
HFM-200 LFE Series Thermal Mass Flow Meter - HFM-????200?LFE - Teledyne Instruments
Addresses, Listed, USA
HFM-200 LFE Series Thermal Mass Flow Meter
HFM-????200?LFE
HFM-200 LFE Series Thermal Mass Flow Meter HFM-????200?LFE
The HFM-200 LFE meter has  flow ranges from 0-10 sccm to flows of 0-15,000 slm; provides analog outputs, and is constructed of stainless steel.  The full scale range  is  specified by the end user.  A NIST traceable calibration certificate is standard. Cleaning for oxygen service is available.  Our laminar flow elements (smooth, threaded or flanged) are available in various sizes from 3/8" up to 8".  Low pressure drops at full scale flow.

The HFM-200 LFE meter has  flow ranges from 0-10 sccm to flows of 0-15,000 slm; provides analog outputs, and is constructed of stainless steel.  The full scale range  is  specified by the end user.  A NIST traceable calibration certificate is standard. Cleaning for oxygen service is available.  Our laminar flow elements (smooth, threaded or flanged) are available in various sizes from 3/8" up to 8".  Low pressure drops at full scale flow.

Supplier's Site

Technical Specifications

  Teledyne Instruments
Product Category Flow Meters
Product Number HFM-????200?LFE
Product Name HFM-200 LFE Series Thermal Mass Flow Meter
Meter Technology Thermal
Meter Type Mass Flow Meter
End Fittings In-line Flanged (optional feature); In-line Threaded (optional feature)
Process Media Type Gas
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOWC5001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 1.77E-6 to 0.7062 SCFM (3.00E-6 to 1.2 m³/hr)
Accuracy 2 ±%
View Details
CALIBRATION COLUMNS - CP-250R-BSP-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings BSP
Operating Pressure 15 psi (10.56 m H2O)
View Details
Thermal Mass Flow Sensor - MIDAS M1.x - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Volumetric Flow Meter
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Digital Flowmeter™ -  - EXAIR
Specs
Meter Technology Two Flow Sensing Probes
Meter Type Volumetric Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details