HFM-D-300A / HFC-D-302A mass flow instruments have flow ranges from 0-5 sccm to 0-25 slm; use all metal seals, provide analog and digital outputs, and are constructed of stainless steel. Easy, user friendly digital communications with windows based software interface available.
| Teledyne Instruments | |
|---|---|
| Product Category | Flow Meters |
| Product Number | HFM-??????D-300A?/ HF?C-D-302A? |
| Product Name | HFM-??????D-300A?/ HF?C-D-302A? Mass Flow Instruments |
| Meter Technology | Thermal |
| Meter Type | Mass Flow Meter |
| Features | Controller (optional feature) |
| Process Media Type | Gas |