Teledyne Instruments NALL Series Flow Meter

Description
The NALL series meters  have flow ranges from 0-10 sccm to flows of 0-15,000 slm; provide analog outputs, ultra-low pressure drops, all metal (standard), can be hermetically sealed and operate up to 200?.  The full scale range  is  specified by the end user.  A NIST traceable calibration certificate is standard.   Available in Monel for use with corrosive gases.
Description
The NALL series meters  have flow ranges from 0-10 sccm to flows of 0-15,000 slm; provide analog outputs, ultra-low pressure drops, all metal (standard), can be hermetically sealed and operate up to 200?.  The full scale range  is  specified by the end user.  A NIST traceable calibration certificate is standard.   Available in Monel for use with corrosive gases.

Suppliers

Company
Product
Description
Supplier Links
NALL Series Flow Meter -  - Teledyne Instruments
Addresses, Listed, USA
NALL Series Flow Meter
NALL Series Flow Meter
The NALL series meters  have flow ranges from 0-10 sccm to flows of 0-15,000 slm; provide analog outputs, ultra-low pressure drops, all metal (standard), can be hermetically sealed and operate up to 200?.  The full scale range  is  specified by the end user.  A NIST traceable calibration certificate is standard.   Available in Monel for use with corrosive gases.

The NALL series meters  have flow ranges from 0-10 sccm to flows of 0-15,000 slm; provide analog outputs, ultra-low pressure drops, all metal (standard), can be hermetically sealed and operate up to 200?.  The full scale range  is  specified by the end user.  A NIST traceable calibration certificate is standard.   Available in Monel for use with corrosive gases.

Supplier's Site

Technical Specifications

  Teledyne Instruments
Product Category Flow Meters
Product Name NALL Series Flow Meter
Meter Technology Thermal
Meter Type Mass Flow Meter
Process Media Type Gas
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335037 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 inch (50.8 mm)
Process Media Type Liquid
View Details
Flow Sensors - 1980698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.50 inch (12.7 mm)
Process Media Type Liquid
Gas Volumetric Flow Rate 0.1766 to 1.62 SCFM (0.3001 to 2.76 m³/hr)
View Details
Process Cooling Water Stick - PCWR075DEPT-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.75 inch (19.05 mm)
View Details