Advanced Test Concepts, Inc. (ATC, Inc.) Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockag e testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from... | |
| Mass Extraction at vacuum under 0.2 psia (hard vacuum). Leak Detection of 0.1 to 0.2 micron defects. Air measurements from 5 x 7-7 sccs. Intelligent Molecular Flow Sensor - operates... | |
| Medium and low flow range measurement. Portable transfer standard. Calibration of Leak Test orifices and instruments. Measurement of gas mixtures. Pressure up to 500 PSIG. | |
| Micro-Flow measurement ranges. Portable transfer flow standard. Calibration of leak test orifices and instruments. Gauging of micron sized holes. Pressure/Vacuum range of 2-25 psia. |