Advanced Test Concepts, Inc. (ATC, Inc.) Datasheets for Leak Testing Equipment
Leak testing equipment is used to measure the escape of liquids, vacuum or gases from sealed components or systems.
Leak Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| 24" W x 23" H x 12" D (Does not include connectors & fittings). Dual access doors, NEMA 12 instrument enclosure. Expansion tank and pressure regulators are externally mounted. | |
| High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockag e testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from... | |
| Intelligent Molecular Flow Sensor - Operates mostly in transitional and molecular flow regimes. Measures mass flow, using ATC's patented ALF design. Measures hard vacuum to 15 psia. Rugged, stainless steel... | |
| Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS). Automated pressure test circuit with Balance and Quick-Fill features. Front TFT graphical color display with touch screen. Built in Equivalent Diameter... | |
| Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS). Automated pressure test circuit. Front character display and test buttons. Built in Equivalent Diameter (ED). Digital and analog I/O Interface. Serial... | |
| Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS). Automated vacuum test circuit. Front character display and test buttons. Built in Equivalent Diameter (ED). Digital and analog I/O Interface. Serial... | |
| Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS). Measures volume flow - using ATC's patented ALF design. Measures absolute downstream pressure and temperature. Stainless steel rugged construction. No moving... | |
| Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS). Measures volume flow - using ATC's patented ALF design. Stainless steel rugged construction. No moving parts. No over-flow sensitivity. Max. Differential... | |
| Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS). Single or Dual Test Channels with one or two of the following:. . Leak Test Channel Pressure Testing: Automated test with... | |
| Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS); or. Molecular Flow Sensor - The Intelligent Molecular Leak Sensor (IMFS). Automated vacuum test circuit, uniquely designed for ultra-tight leak specification. |