Advanced Test Concepts, Inc. (ATC, Inc.) Flow Measurement Sensor IF2-HF

Description
High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockag e testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from barometric to 100 psig.
Datasheet
Description
High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockag e testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from barometric to 100 psig.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Measurement Sensor - IF2-HF - Advanced Test Concepts, Inc. (ATC, Inc.)
Indianapolis, IN, USA
Flow Measurement Sensor
IF2-HF
Flow Measurement Sensor IF2-HF
High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockag e testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from barometric to 100 psig.

High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockage testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from barometric to 100 psig.

Supplier's Site Datasheet

Technical Specifications

  Advanced Test Concepts, Inc. (ATC, Inc.)
Product Category Flow Meters
Product Number IF2-HF
Product Name Flow Measurement Sensor
Meter Technology Laminar Flow
Meter Type Volumetric Flow Meter
Features Programmable
Additional Variables Measured Temperature
Operating Temperature 50 to 113 F (10 to 45 C)
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247033 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 4.00 inch (102 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW2001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 3.53E-4 to 0.1766 SCFM (6.00E-4 to 0.3001 m³/hr)
Accuracy 5 ±%
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details