Advanced Test Concepts, Inc. (ATC, Inc.) Flow Measurement Sensor IF2-M

Description
Micro-Flow measurement ranges. Portable transfer flow standard. Calibration of leak test orifices and instruments. Gauging of micron sized holes. Pressure/Vacuum range of 2-25 psia.
Datasheet
Description
Micro-Flow measurement ranges. Portable transfer flow standard. Calibration of leak test orifices and instruments. Gauging of micron sized holes. Pressure/Vacuum range of 2-25 psia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Measurement Sensor - IF2-M - Advanced Test Concepts, Inc. (ATC, Inc.)
Indianapolis, IN, USA
Flow Measurement Sensor
IF2-M
Flow Measurement Sensor IF2-M
Micro-Flow measurement ranges. Portable transfer flow standard. Calibration of leak test orifices and instruments. Gauging of micron sized holes. Pressure/Vacuum range of 2-25 psia.

Micro-Flow measurement ranges. Portable transfer flow standard. Calibration of leak test orifices and instruments. Gauging of micron sized holes. Pressure/Vacuum range of 2-25 psia.

Supplier's Site Datasheet

Technical Specifications

  Advanced Test Concepts, Inc. (ATC, Inc.)
Product Category Flow Meters
Product Number IF2-M
Product Name Flow Measurement Sensor
Meter Technology Laminar Flow
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature
Operating Temperature 50 to 113 F (10 to 45 C)
Mounting In-line
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247012 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
PETRO 3003 TIGER - small-quantity-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 7.92 to 264.00 GPM (30 to 1000 L/min)
View Details
Flow sensors & Level sensors - Flow sensors thermal - V3D air velocity sensor - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 0.0011 to 0.1413 SCFM (0.0018 to 0.2401 m³/hr)
Accuracy 5 ±%
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details