Siemens Energy Sector Datasheets for Power Generation Systems

Power generation systems are power generators and related systems that are used in power plants or large-scale power generation facilities.
Power Generation Systems: Learn more

Product Name Notes
2 pole generators are customized for the use on gas and steam turbines. SGen-100A-2p series generators are available with different types of cooling systems: TEWAC (totally enclosed water-to-air cooling), CACA...
Air-cooled generators are available using eithe r Totally Enclosed Water to Air-Cooled (TEWAC) or Open Air-Cooled (OAC) systems depending on your requirements. Due to its compact arrangement SGen-1000A series is...
Generators with water-cooled stators and hydrogen-cooled rotor windings are optimal for the highest output ranges. Their compact design coupled with our unique direct water-cooled stator is suitable for large steam...
Generators with water-cooled stators and hydrogen-cooled rotors are optimal for the highest output ranges. Their compact design coupled with our unique direct water-cooled stator is suitable for large steam power...
Hydrogen-cooled generators are used for rating up to 600 MVA for simple cycle, combined cycle and steam power plants. This increased capability is due to better heat transfer and lower...
Industrial power plants equipped with steam and gas turbines and SGen-100A-4p series generators keep process costs down due to the high efficiency levels of cogeneration. They also ensure a considerable...