SilverThin Bearing Group of Mechatronics Inc. Datasheets for Ball Bearings

Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more

Product Name Notes
Four-point Contact Ball Flanged cross-section on non-geared rings Internal, external and non-gear Clearance and preload *Dimensions up to 60” OD Available Capacities up to: Moment - 141,000 ft-lbs to 180,000...
Four-point Contact Ball Rectangular cross-section External and non-gear Clearance and preload *Dimensions up to 72” OD Available Capacities up to: Moment - 900,000 ft-lbs to 980,000 ft-lbs Thrust - 1,150,000...
Four-point Contact Ball Wide range of diameters and various cross-sections Internal, external and non-gear Clearance and preload *Dimensions up to 240” OD Available Capacities up to: Moment - 10,000,000 ft-lbs...
Industry Part Number Interchange Standard Bearings from 1-inch bore to 35-inch bore, with Specials upon request. Application Engineering Services available
Industry Part Number Interchange Standard Bearings from 1-inch bore to 35-inch bore, with Specials upon request. Application Engineering Services available
Single row of rollers having alternating orientation Greater stiffness and dynamic capacity than a four-point contact bearing Internal, external and non-gear Clearance and preload *Dimensions up to 240” OD Available...