SilverThin Bearing Group of Mechatronics Inc. Slewing Ring Turnable Bearings Rectangular High Capacity

Description
Four-point Contact Ball Wide range of diameters and various cross-sections Internal, external and non-gear Clearance and preload *Dimensions up to 240” OD Available Capacities up to: Moment - 10,000,000 ft-lbs Thrust - 6,000,000 lbs Radial - 1,300,000 lbs APPLICATIONS: Cranes Aerial lifts Excavators Wind turbines Utility derricks Log loaders & Fellers Feller Heads
Datasheet
Description
Four-point Contact Ball Wide range of diameters and various cross-sections Internal, external and non-gear Clearance and preload *Dimensions up to 240” OD Available Capacities up to: Moment - 10,000,000 ft-lbs Thrust - 6,000,000 lbs Radial - 1,300,000 lbs APPLICATIONS: Cranes Aerial lifts Excavators Wind turbines Utility derricks Log loaders & Fellers Feller Heads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slewing Ring Turnable Bearings Rectangular High Capacity
Four-point Contact Ball Wide range of diameters and various cross-sections Internal, external and non-gear Clearance and preload *Dimensions up to 240” OD Available Capacities up to: Moment - 10,000,000 ft-lbs Thrust - 6,000,000 lbs Radial - 1,300,000 lbs APPLICATIONS: Cranes Aerial lifts Excavators Wind turbines Utility derricks Log loaders & Fellers Feller Heads
  • Four-point Contact Ball
  • Wide range of diameters and various cross-sections
  • Internal, external and non-gear
  • Clearance and preload

*Dimensions up to 240” OD

Available Capacities up to:

Moment -10,000,000 ft-lbs
Thrust -6,000,000 lbs
Radial -1,300,000 lbs

APPLICATIONS:
Cranes
Aerial lifts
Excavators
Wind turbines
Utility derricks
Log loaders & Fellers
Feller Heads

Supplier's Site Datasheet

Technical Specifications

  SilverThin Bearing Group of Mechatronics Inc.
Product Category Ball Bearings
Product Number Rectangular High Capacity
Product Name Slewing Ring Turnable Bearings
Application Aerospace; Cranes, Aerial Lifts, Wind Turbines, Excavators
Material / Plating Stainless Steel (optional feature)
Rolling Element Steel; Stainless Steel (optional feature)
Features Thin-section; No Integral Gears (optional feature); Internal Gear Only (optional feature); External Gear Only (optional feature)
Type Four Point Contact
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details