SilverThin Bearing Group of Mechatronics Inc. Slewing Ring Turnable Bearings Rectangular

Description
Four-point Contact Ball Rectangular cross-section External and non-gear Clearance and preload *Dimensions up to 72” OD Available Capacities up to: Moment - 900,000 ft-lbs to 980,000 ft-lbs Thrust - 1,150,000 ft-lbs to 1,380,000 ft-lbs Radial - 250,000 lbs to 250,000 lbs APPLICATIONS: Cranes & Manipulators Aerial lifts Wind turbines Position/Index tables Radar & Satellite antennas Robots Medical equipment
Datasheet
Description
Four-point Contact Ball Rectangular cross-section External and non-gear Clearance and preload *Dimensions up to 72” OD Available Capacities up to: Moment - 900,000 ft-lbs to 980,000 ft-lbs Thrust - 1,150,000 ft-lbs to 1,380,000 ft-lbs Radial - 250,000 lbs to 250,000 lbs APPLICATIONS: Cranes & Manipulators Aerial lifts Wind turbines Position/Index tables Radar & Satellite antennas Robots Medical equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slewing Ring Turnable Bearings - Rectangular - SilverThin Bearing Group of Mechatronics Inc.
Preston, WA, USA
Slewing Ring Turnable Bearings
Rectangular
Slewing Ring Turnable Bearings Rectangular
Four-point Contact Ball Rectangular cross-section External and non-gear Clearance and preload *Dimensions up to 72” OD Available Capacities up to: Moment - 900,000 ft-lbs to 980,000 ft-lbs Thrust - 1,150,000 ft-lbs to 1,380,000 ft-lbs Radial - 250,000 lbs to 250,000 lbs APPLICATIONS: Cranes & Manipulators Aerial lifts Wind turbines Position/Index tables Radar & Satellite antennas Robots Medical equipment
  • Four-point Contact Ball
  • Rectangular cross-section
  • External and non-gear
  • Clearance and preload

*Dimensions up to 72” OD

Available Capacities up to:

Moment -900,000 ft-lbs to
980,000 ft-lbs
Thrust -1,150,000 ft-lbs to
1,380,000 ft-lbs
Radial -250,000 lbs to
250,000 lbs

APPLICATIONS:
Cranes & Manipulators
Aerial lifts
Wind turbines
Position/Index tables
Radar & Satellite antennas
Robots
Medical equipment

Supplier's Site Datasheet

Technical Specifications

  SilverThin Bearing Group of Mechatronics Inc.
Product Category Ball Bearings
Product Number Rectangular
Product Name Slewing Ring Turnable Bearings
Application Aerospace; Medical / Dental; Cranes, Aerial Lifts, Robots, Wind Turbines
Material / Plating Stainless Steel (optional feature)
Rolling Element Steel; Stainless Steel (optional feature)
Features Thin-section; No Integral Gears (optional feature); External Gear Only (optional feature)
Type Four Point Contact
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P5031G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details