SilverThin Bearing Group of Mechatronics Inc. Datasheets for Thin-section Bearings
Thin-section bearings have small cross-sections with respect to their diameter.
Thin-section Bearings: Learn more
| Product Name | Notes |
|---|---|
| Four-point Contact Ball Flanged cross-section on non-geared rings Internal, external and non-gear Clearance and preload *Dimensions up to 60” OD Available Capacities up to: Moment - 141,000 ft-lbs to 180,000... | |
| Four-point Contact Ball Rectangular cross-section External and non-gear Clearance and preload *Dimensions up to 72” OD Available Capacities up to: Moment - 900,000 ft-lbs to 980,000 ft-lbs Thrust - 1,150,000... | |
| Four-point Contact Ball Wide range of diameters and various cross-sections Internal, external and non-gear Clearance and preload *Dimensions up to 240” OD Available Capacities up to: Moment - 10,000,000 ft-lbs... | |
| Industry Part Number Interchange Standard Bearings from 1-inch bore to 35-inch bore, with Specials upon request. Application Engineering Services available | |
| Industry Part Number Interchange Standard Bearings from 1-inch bore to 35-inch bore, with Specials upon request. Application Engineering Services available | |
| Single row of rollers having alternating orientation Greater stiffness and dynamic capacity than a four-point contact bearing Internal, external and non-gear Clearance and preload *Dimensions up to 240” OD Available... |