SilverThin Bearing Group of Mechatronics Inc. Slewing Ring Turnable Bearings Flanged

Description
Four-point Contact Ball Flanged cross-section on non-geared rings Internal, external and non-gear Clearance and preload *Dimensions up to 60” OD Available Capacities up to: Moment - 141,000 ft-lbs to 180,000 ft-lb Thrust - 175,000 ft-lbs to 223,000 ft-lbs Radial - 35,000 lbs to 45,000 lbs APPLICATIONS: Small cranes Industrial positioners Rotary tables Rotating displays Bottling machines Conveyors
Datasheet
Description
Four-point Contact Ball Flanged cross-section on non-geared rings Internal, external and non-gear Clearance and preload *Dimensions up to 60” OD Available Capacities up to: Moment - 141,000 ft-lbs to 180,000 ft-lb Thrust - 175,000 ft-lbs to 223,000 ft-lbs Radial - 35,000 lbs to 45,000 lbs APPLICATIONS: Small cranes Industrial positioners Rotary tables Rotating displays Bottling machines Conveyors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slewing Ring Turnable Bearings - Flanged - SilverThin Bearing Group of Mechatronics Inc.
Preston, WA, USA
Slewing Ring Turnable Bearings
Flanged
Slewing Ring Turnable Bearings Flanged
Four-point Contact Ball Flanged cross-section on non-geared rings Internal, external and non-gear Clearance and preload *Dimensions up to 60” OD Available Capacities up to: Moment - 141,000 ft-lbs to 180,000 ft-lb Thrust - 175,000 ft-lbs to 223,000 ft-lbs Radial - 35,000 lbs to 45,000 lbs APPLICATIONS: Small cranes Industrial positioners Rotary tables Rotating displays Bottling machines Conveyors
  • Four-point Contact Ball
  • Flanged cross-section on non-geared rings
  • Internal, external and non-gear
  • Clearance and preload

*Dimensions up to 60” OD

Available Capacities up to:

Moment -141,000 ft-lbs to
180,000 ft-lb
Thrust -175,000 ft-lbs to
223,000 ft-lbs
Radial -35,000 lbs to
45,000 lbs

APPLICATIONS:
Small cranes
Industrial positioners
Rotary tables
Rotating displays
Bottling machines
Conveyors

Supplier's Site Datasheet

Technical Specifications

  SilverThin Bearing Group of Mechatronics Inc.
Product Category Ball Bearings
Product Number Flanged
Product Name Slewing Ring Turnable Bearings
Application Aerospace; Cranes, Industrial Positioners, Conveyors
Material / Plating Stainless Steel (optional feature)
Rolling Element Steel; Stainless Steel (optional feature)
Features Thin-section; Flanged; No Integral Gears (optional feature); Internal Gear Only (optional feature); External Gear Only (optional feature)
Type Four Point Contact
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2612629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details