NKE Austria GmbH Self Aligning Ball Bearings

Description
Self aligning ball bearings are non separable double-row radial bearings: Excellent alignment compensation due to the spherical outer ring raceway Suitable for low to medium radial loads and low thrust loads Available in open and sealed versions, as well as in tapered bore (suffix K) Standards: DIN 616, DIN 630 Series: 1200, 1300, 2200, 2300, 11200, 11300 Application examples: agricultural machinery, chemistry, pumps, etc.
Description
Self aligning ball bearings are non separable double-row radial bearings: Excellent alignment compensation due to the spherical outer ring raceway Suitable for low to medium radial loads and low thrust loads Available in open and sealed versions, as well as in tapered bore (suffix K) Standards: DIN 616, DIN 630 Series: 1200, 1300, 2200, 2300, 11200, 11300 Application examples: agricultural machinery, chemistry, pumps, etc.

Suppliers

Company
Product
Description
Supplier Links
Self Aligning Ball Bearings -  - NKE Austria GmbH
Steyr, Gleink, Austria
Self Aligning Ball Bearings
Self Aligning Ball Bearings
Self aligning ball bearings are non separable double-row radial bearings: Excellent alignment compensation due to the spherical outer ring raceway Suitable for low to medium radial loads and low thrust loads Available in open and sealed versions, as well as in tapered bore (suffix K) Standards: DIN 616, DIN 630 Series: 1200, 1300, 2200, 2300, 11200, 11300 Application examples: agricultural machinery, chemistry, pumps, etc.

Self aligning ball bearings are non separable double-row radial bearings:

  • Excellent alignment compensation due to the spherical outer ring raceway
  • Suitable for low to medium radial loads and low thrust loads
  • Available in open and sealed versions, as well as in tapered bore (suffix K)
  • Standards: DIN 616, DIN 630
  • Series: 1200, 1300, 2200, 2300, 11200, 11300
  • Application examples: agricultural machinery, chemistry, pumps, etc.
Supplier's Site

Technical Specifications

  NKE Austria GmbH
Product Category Ball Bearings
Product Name Self Aligning Ball Bearings
Type Conrad / Deep Groove
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details