NKE Austria GmbH Single Row Angular Contact Ball Bearings

Description
Angular contact ball bearings are available in single row and double row configurations. Able to accommodate both radial and thrust loads Suitable for high speed operation Open and sealed versions available Highly rigid Standard: DIN 616, DIN 628 Series: - single row: 7200, 7300 - double row: 3200, 3300, 5200, 5300
Datasheet
Description
Angular contact ball bearings are available in single row and double row configurations. Able to accommodate both radial and thrust loads Suitable for high speed operation Open and sealed versions available Highly rigid Standard: DIN 616, DIN 628 Series: - single row: 7200, 7300 - double row: 3200, 3300, 5200, 5300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Row Angular Contact Ball Bearings -  - NKE Austria GmbH
Steyr, Gleink, Austria
Single Row Angular Contact Ball Bearings
Single Row Angular Contact Ball Bearings
Angular contact ball bearings are available in single row and double row configurations. Able to accommodate both radial and thrust loads Suitable for high speed operation Open and sealed versions available Highly rigid Standard: DIN 616, DIN 628 Series: - single row: 7200, 7300 - double row: 3200, 3300, 5200, 5300

Angular contact ball bearings are available in single row and double row configurations.

  • Able to accommodate both radial and thrust loads
  • Suitable for high speed operation
  • Open and sealed versions available
  • Highly rigid
  • Standard: DIN 616, DIN 628
  • Series:
    - single row: 7200, 7300
    - double row: 3200, 3300, 5200, 5300
Supplier's Site Datasheet

Technical Specifications

  NKE Austria GmbH
Product Category Ball Bearings
Product Name Single Row Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details