GE Lighting Low Voltage Lighting Transformer GELT300A12024LVT-120

Description
ELECTRONIC TYPE 9.35 INCH L X 1.82 INCH W X 1.4 INCH H SIZE 300 W POWER RATING 120 V PRIMARY VOLTAGE 24 VAC SECONDARY VOLTAGE 2 OUTPUT(S) DIMMABILITY TRAILING EDGE LEAD EXIT TYPE SIDE FREQUENCY RATING 60 HZ POWER FACTOR 0.99 EFFICIENCY 9.55 PERCENT OUTPUT POWER RATING 50 TO 300 W AMBIENT TEMPERATURE RATING 0 TO 50 DEG C
Datasheet
Description
ELECTRONIC TYPE 9.35 INCH L X 1.82 INCH W X 1.4 INCH H SIZE 300 W POWER RATING 120 V PRIMARY VOLTAGE 24 VAC SECONDARY VOLTAGE 2 OUTPUT(S) DIMMABILITY TRAILING EDGE LEAD EXIT TYPE SIDE FREQUENCY RATING 60 HZ POWER FACTOR 0.99 EFFICIENCY 9.55 PERCENT OUTPUT POWER RATING 50 TO 300 W AMBIENT TEMPERATURE RATING 0 TO 50 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Lighting Transformer - GELT300A12024LVT-120 - GE Lighting
Cleveland, OH, USA
Low Voltage Lighting Transformer
GELT300A12024LVT-120
Low Voltage Lighting Transformer GELT300A12024LVT-120
ELECTRONIC TYPE 9.35 INCH L X 1.82 INCH W X 1.4 INCH H SIZE 300 W POWER RATING 120 V PRIMARY VOLTAGE 24 VAC SECONDARY VOLTAGE 2 OUTPUT(S) DIMMABILITY TRAILING EDGE LEAD EXIT TYPE SIDE FREQUENCY RATING 60 HZ POWER FACTOR 0.99 EFFICIENCY 9.55 PERCENT OUTPUT POWER RATING 50 TO 300 W AMBIENT TEMPERATURE RATING 0 TO 50 DEG C
  • ELECTRONIC TYPE
  • 9.35 INCH L X 1.82 INCH W X 1.4 INCH H SIZE
  • 300 W POWER RATING
  • 120 V PRIMARY VOLTAGE
  • 24 VAC SECONDARY VOLTAGE
  • 2 OUTPUT(S)
  • DIMMABILITY TRAILING EDGE
  • LEAD EXIT TYPE SIDE
  • FREQUENCY RATING 60 HZ
  • POWER FACTOR 0.99
  • EFFICIENCY 9.55 PERCENT
  • OUTPUT POWER RATING 50 TO 300 W
  • AMBIENT TEMPERATURE RATING 0 TO 50 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Transformers
Product Number GELT300A12024LVT-120
Product Name Low Voltage Lighting Transformer
Other Transformer Types / Applications Lighting Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Il1 Pulse Transformer Tht Spez Schurter - 70K8204 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details